EN
  • EN
  • DE

NC74LVC1G08DCKR

Part No NC74LVC1G08DCKR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 249898-NC74LVC1G08DCKR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NC74LVC1G08DCKR CAD Model

Description

The NC74LVC1G08DCKR is a high-performance, advanced CMOS logic gate product manufactured by Texas Instruments.

  • Type: Single 2-input positive-AND gate
  • Family: 74LVC1G08
  • Voltage Range: 1.65V to 5.5V
  • Drive Capability: High @ both 3.3V and 5V
  • Power Consumption: Low
  • Propagation Delay Time: 3.8ns @ 5V
  • Package: Small and thin SC-70 (DCK)
  • Reliability: High

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess