EN
  • EN
  • DE

MSP430FR5733IRHAR

Part No MSP430FR5733IRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 2 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 1227538-MSP430FR5733IRHAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FR5733
Introduction Date November 05, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430FR5733IRHAR CAD Model

Description

The MSP430FR5733IRHAR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that require low power operation and advanced digital control. This MCU is part of the MSP430 family, which is well-known for its exceptional power efficiency and robust architecture.

At the heart of the MSP430FR5733IRHAR is a 16-bit RISC CPU that offers a balanced combination of speed and power efficiency. The device operates at a maximum frequency of 24 MHz, making it suitable for handling complex tasks without compromising on energy consumption. The MCU is equipped with 16KB of FRAM (Ferroelectric Random Access Memory), which provides faster write speeds and greater write endurance compared to traditional non-volatile memory types. Additionally, the MCU includes 1KB of SRAM for temporary data storage.

One of the standout features of this product is its integrated smart analog combo, which includes configurable signal chain elements such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and op amps. This integration allows for high-precision signal processing and reduces the need for external components, saving both space and cost.

For connectivity, the MSP430FR5733IRHAR supports a range of communication protocols including I2C, SPI, and UART, which are essential for modern embedded systems. The device also boasts an array of digital and analog I/O ports, timers, and built-in hardware multipliers, which contribute to its versatility in various applications such as sensor systems, industrial controls, and consumer electronics.

The microcontroller comes in a compact 40-VQFN (RHA) package, which is suitable for space-constrained applications. It also features a wide supply voltage range from 1.8V to 3.6V, allowing it to be powered by various sources, including batteries.

Texas Instruments provides comprehensive development tools and software support for the MSP430FR5733IRHAR, including the Code Composer Studio IDE and the EnergyTrace technology for real-time power profiling. This level of support ensures that developers can streamline their design process and bring their products to market more quickly.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess