EN
  • EN
  • DE

MSP430FR4133IPMR

Part No MSP430FR4133IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Mixed-Signal Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 60
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Manufacturer Homepage www.ti.com
Win Source Part Number 715482-MSP430FR4133IPMR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name MSP430FR4133
Introduction Date October 07, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430FR4133IPMR CAD Model

Description

The Texas Instruments MSP430FR4133IPMR is a powerful and efficient mixed-signal microcontroller that serves as a core component for a wide array of electronic applications. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust digital and analog capabilities.

Key Features

  • Low Power Consumption: The MSP430FR4133IPMR is designed for battery-powered and low-power applications, featuring several power-saving modes to extend battery life and reduce energy usage.
  • 16-Bit RISC Architecture: With its 16-bit RISC architecture, the MSP430FR4133IPMR delivers a balanced combination of performance and power efficiency, making it suitable for processing complex tasks while maintaining low power consumption.
  • Embedded Memory: It comes equipped with 16KB of FRAM (Ferroelectric Random Access Memory), which provides faster write speeds and greater write endurance compared to traditional non-volatile memory technologies.
  • Integrated Peripherals: The microcontroller includes a variety of built-in peripherals, such as a 10-bit analog-to-digital converter (ADC), a multi-function timer, and a hardware multiplier, which simplify design and reduce the need for external components.
  • Flexible Clock System: The MSP430FR4133IPMR features a flexible clock system that supports multiple clock sources, enabling designers to optimize performance and power consumption according to their specific application needs.

Applications

The MSP430FR4133IPMR is ideal for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensors and IoT Devices
  • Energy Management Systems
  • Health and Fitness Trackers
  • Smart Meters

Package and Availability

The microcontroller is available in a 64-pin LQFP (Low Profile Quad Flat Package) that offers a compact footprint for space-constrained applications. As a product of Texas Instruments, a leading semiconductor manufacturer, the MSP430FR4133IPMR is backed by a robust support ecosystem, including development tools, software libraries, and community forums, to accelerate the design process and bring products to market faster.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1636 $51.9264
57+ $1.7753 $101.1921
88+ $1.7198 $151.3424
121+ $1.6643 $201.3803
156+ $1.6088 $250.9728
208+ $1.4424 $300.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess