EN
  • EN
  • DE

MSP430FR2673TRHBT

Part No MSP430FR2673TRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16.5KB FRAM 32VQFN / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 16.5KB (16.5K x 8) FRAM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Product Status Active
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 16.5KB (16.5K x 8)
Program Memory Type FRAM
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number MSP430FR2673
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1357063-MSP430FR2673TRHBT
Ultra Librarian 3D Model Ultra Librarian MSP430FR2673TRHBT CAD Model

Description

Product Overview: MSP430FR2673TRHBT

The MSP430FR2673TRHBT is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments. This product is part of the MSP430 family, which is famous for its ultra-low-power performance and integrated smart analog and digital peripherals. The MSP430FR2673TRHBT is designed to cater to a wide range of applications, particularly those that demand high levels of energy efficiency and reliability in sectors like industrial, consumer electronics, and automation.

This MCU is built on a powerful 16-bit RISC architecture that enables speedy processing and optimal power management. The MSP430FR2673TRHBT operates with a supply voltage range of 1.8V to 3.6V, making it versatile for various power-sensitive applications. Its low-power consumption modes are especially beneficial for battery-operated devices, ensuring a longer lifespan and reduced maintenance.

One of the standout features of the MSP430FR2673TRHBT is its integrated Ferroelectric Random Access Memory (FRAM). FRAM combines the speed of RAM with the non-volatility of flash memory, providing faster write speeds, greater endurance, and low power consumption. This makes the MCU an excellent choice for data logging applications and systems that require frequent or rapid data updates.

The MSP430FR2673TRHBT boasts a rich set of peripherals, including multiple 16-bit timers, a multi-channel direct memory access (DMA) controller, and a built-in LCD driver that supports up to 208 segments, making it ideal for display applications. It also features a 10-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold for accurate sensor measurements, and configurable UART/SPI/I2C communication modules for versatile connectivity options.

For security and system integrity, the MSP430FR2673TRHBT includes a hardware multiplier, a watchdog timer, and a brown-out reset. These features contribute to the robust operation of the MCU under varying conditions, safeguarding your application against unexpected data loss or system failures.

In summary, the MSP430FR2673TRHBT from Texas Instruments is a powerful and efficient MCU that offers a perfect blend of analog integration, low power consumption, and versatile communication options, making it an ideal choice for a broad spectrum of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7980 $52.7780
26+ $3.9368 $102.3568
40+ $3.8138 $152.5520
55+ $3.6908 $202.9940
71+ $3.5677 $253.3067
94+ $3.1987 $300.6778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess