EN
  • EN
  • DE

MSP430FR2433IRGET

Part No MSP430FR2433IRGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8.5KB FRAM 24VFQFN / MCU 16-bit MSP430 RISC 15.5KB Flash 2.5V/3V 24-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 19
Program Memory Size 8.5KB (8.5K x 8)
Program Memory Type FRAM
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 789765-MSP430FR2433IRGET
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FR2433
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR2433IRGET CAD Model

Description

The MSP430FR2433IRGET from Texas Instruments is a powerful and versatile microcontroller that forms part of the MSP430 family, renowned for its ultra-low power consumption and robust integrated features. This particular model is designed to cater to a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • 16-bit RISC Architecture: At the heart of the MSP430FR2433IRGET lies a 16-bit RISC CPU, which ensures efficient processing and fast execution of instructions, making it ideal for applications that require quick response times.
  • Low Power Consumption: The microcontroller is optimized for low power consumption, featuring multiple power-saving modes. This makes it an excellent choice for battery-powered and energy-harvesting applications.
  • Ferroelectric RAM (FRAM): It incorporates 15.5KB of FRAM, which provides faster write speeds and higher endurance than traditional non-volatile memory options. This is particularly beneficial for data logging and real-time data processing tasks.
  • Digital and Analog Peripherals: The MSP430FR2433IRGET is equipped with a rich set of peripherals, including a 10-bit ADC, timers, and communication modules such as I2C, SPI, and UART, enabling it to handle complex tasks and interface with various sensors and external components.
  • Flexible Packaging: This microcontroller comes in a VQFN (RGE) package with 24 pins, providing a compact footprint that is suitable for space-constrained applications.

Applications:

The MSP430FR2433IRGET is highly adaptable and can be used in a multitude of applications. Some common use cases include:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Home automation and smart appliances
  • Agricultural and environmental monitoring sensors
  • Portable medical devices and health monitors

With its integration of performance, power efficiency, and extensive peripheral set, the MSP430FR2433IRGET is an ideal microcontroller for designers looking to develop advanced and power-conscious applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8743 $52.4580
140+ $0.7174 $100.4360
220+ $0.6950 $152.9000
300+ $0.6725 $201.7500
385+ $0.6501 $250.2885
515+ $0.5829 $300.1935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess