EN
  • EN
  • DE

MSP430FR2155TRHAT

Part No MSP430FR2155TRHAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FRAM 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168746-MSP430FR2155TRHAT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430™ FRAM
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor MSP430 CPU16
Core Size Core Size
Speed 24MHz
Connectivity I²C, IrDA, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian MSP430FR2155TRHAT CAD Model

Description

The MSP430FR2155TRHAT is a highly capable microcontroller from Texas Instruments, designed to meet the needs of complex and power-sensitive applications. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low-power performance and flexible features that enable designers to create efficient and reliable systems for a variety of markets, including industrial, consumer electronics, and automation.

Key Features

  • Low Power Consumption: The MSP430FR2155TRHAT boasts an exceptional balance between performance and power efficiency, making it ideal for battery-powered and energy-harvesting applications.
  • Ferroelectric RAM (FRAM): Equipped with 32KB of FRAM, this microcontroller offers faster write speeds, greater write endurance, and lower power consumption compared to traditional non-volatile memory options.
  • Powerful Digital and Analog Peripherals: This device includes a rich set of peripherals, such as a multi-channel direct memory access (DMA), real-time clock, timers, and serial communication modules (EUSCI), which facilitate complex tasks and data handling.
  • Capacitive Touch Sensing: Integrated capacitive touch IOs enable the creation of interfaces that are intuitive to use, expanding the potential for user interaction.
  • 16-Bit RISC Architecture: The MSP430 core is based on a 16-bit RISC architecture that delivers a balanced approach to speed and power efficiency, operating at a frequency of up to 24 MHz.

Applications

The MSP430FR2155TRHAT is versatile and suitable for a wide range of applications, including but not limited to:

  • Smart meters
  • Wearable devices
  • Home automation systems
  • Industrial control systems
  • Portable medical devices

Package and Quality

Offered in a 40-pin QFN package, the MSP430FR2155TRHAT ensures a compact footprint while providing enough pins for interfacing with external components. Texas Instruments' commitment to quality means that this microcontroller is designed and manufactured to meet the highest standards, ensuring reliability and performance in the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6034 $52.0680
47+ $2.1361 $100.3967
73+ $2.0694 $151.0662
100+ $2.0026 $200.2600
130+ $1.9359 $251.6670
173+ $1.7356 $300.2588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess