EN
  • EN
  • DE

MSP430F6765IPZR

Part No MSP430F6765IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789690-MSP430F6765IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6765
Introduction Date January 23, 2013
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6765IPZR CAD Model

Description

Product Overview: MSP430F6765IPZR from Texas Instruments

The MSP430F6765IPZR is a highly integrated, low-power mixed-signal microcontroller from Texas Instruments, designed to cater to a wide range of applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust performance. The MSP430F6765IPZR is specifically tailored for metering and industrial applications, providing a cost-effective solution with a rich set of features.

Key Features:

  • Core: The MSP430F6765IPZR is built around a 16-bit RISC CPU, offering a balanced combination of low power consumption and fast processing capabilities. The CPU is capable of operating at a frequency of up to 25 MHz, ensuring swift execution of complex algorithms and tasks.
  • Memory: With 128KB of flash memory and 8KB of RAM, this microcontroller offers ample space for application code and data storage, facilitating sophisticated program functionalities and buffer management.
  • Analog-to-Digital Converter (ADC): It features a high-performance 24-bit sigma-delta ADC, which provides precise measurement capabilities, making it ideal for high-accuracy sensing applications such as energy metering.
  • Digital Peripherals: A suite of digital peripherals, including multiple communication interfaces such as SPI, I2C, and UART, allows for versatile connectivity options. This ensures easy integration with other components in a system and supports a wide range of communication protocols.
  • Integrated LCD Controller: An onboard LCD controller supports the direct drive of segmented displays, enabling user interfaces for applications like smart meters without the need for additional components.
  • Power Management: The MSP430F6765IPZR boasts an array of power-saving modes, which significantly reduce power consumption during idle periods. This is essential for battery-powered or energy-harvesting applications.
  • Package: The device comes in a 100-pin LQFP (Low Profile Quad Flat Package), which ensures a compact footprint while providing enough pins for interfacing with external circuits.

Applications:

The MSP430F6765IPZR is particularly well-suited for applications such as smart grid energy metering, home and industrial automation systems, sensor monitoring, and portable instrumentation. Its versatility and integration make it a preferred choice for designers looking to optimize performance while maintaining low power consumption.

With its robust feature set and Texas Instruments' commitment to quality, the MSP430F6765IPZR stands out as a reliable and efficient microcontroller for demanding applications that require precision, connectivity, and low power operation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess