EN
  • EN
  • DE

MSP430F67451IPEUR

Part No MSP430F67451IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 128-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (20x14)
Win Source Part Number 789643-MSP430F67451IPEUR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67451
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67451IPEUR CAD Model

Description

Product Overview: MSP430F67451IPEUR by Texas Instruments

The MSP430F67451IPEUR is a microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional integration and performance in metering and energy monitoring applications. This MCU is part of the MSP430 family, which is celebrated for its ultra-low power consumption and robust architecture, making it an ideal choice for battery-powered and energy-efficient systems.

Key Features:

  • Core: The MSP430F67451IPEUR is built around a 16-bit RISC architecture that ensures efficient processing and control with a speed of up to 25 MHz.
  • Memory: It comes with a generous memory profile, including 128KB of flash memory and 8KB of RAM, which facilitates complex program execution and data storage without the need for external memory components.
  • Analog-to-Digital Converter (ADC): An integrated 24-bit sigma-delta ADC provides high precision for analog signal measurement, which is crucial for applications like digital multimeters and smart grid infrastructure.
  • Digital Peripherals: The device includes multiple digital communication modules, including I2C, SPI, and UART, offering versatile connectivity options for various peripherals and communication protocols.
  • Power Management: With its ultra-low power operation modes, the MSP430F67451IPEUR is designed to maximize battery life, making it suitable for portable and remote sensing applications.

Applications:

The MSP430F67451IPEUR MCU is specifically tailored for measurement and monitoring tasks. It excels in:

  • Smart meters (electricity, water, gas, heat)
  • Portable measurement instruments
  • Industrial monitoring systems
  • Energy harvesting applications

Package and Quality:

This MCU is available in a 128-pin LQFP (Low-profile Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making the MSP430F67451IPEUR a dependable choice for professional and industrial-grade projects.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess