EN
  • EN
  • DE

MSP430F5435AIPN

Part No MSP430F5435AIPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)
Manufacturer Texas Instruments
Series MSP430F5xx
Package Tube
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (12x12)
Family Name 430F5435
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430F5435AIPN-ND, 296-36114-5
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886006-MSP430F5435AIPN
Ultra Librarian 3D Model Ultra Librarian MSP430F5435AIPN CAD Model

Description

Product Overview: MSP430F5435AIPN

The MSP430F5435AIPN is a microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and low power consumption. This MCU is part of the MSP430 family, which is well-suited for a wide range of applications, including industrial, consumer electronics, and automation systems.

Key Features

  • Core: The MSP430F5435AIPN features a 16-bit RISC architecture that provides a balanced combination of speed and power efficiency, making it ideal for battery-powered and energy-harvesting applications.
  • Memory: It comes equipped with 256KB of flash memory and 16KB of RAM, offering ample space for complex programs and data buffering.
  • Digital and Analog Peripherals: This MCU includes a variety of peripherals such as digital I/O, timers, and serial communication modules (USART, SPI, I2C). It also boasts a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC) for interfacing with analog sensors and actuators.
  • Power Management: The MSP430F5435AIPN excels in power management with its integrated brown-out reset, a watchdog timer, and several low-power modes, enabling extended battery life in portable devices.
  • Package: The device is available in a 80-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in extreme conditions.

Applications

The MSP430F5435AIPN MCU is versatile and can be used in various applications such as smart meters, home automation systems, portable medical devices, and energy management systems. Its ability to handle complex tasks while maintaining low power consumption makes it an excellent choice for designers looking to optimize both performance and efficiency.

Support and Resources

Texas Instruments provides extensive support for the MSP430F5435AIPN, including development tools, software libraries, and reference designs. Developers can also access online forums, technical documentation, and customer service to assist with their design and development process.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5463 $57.2778
13+ $7.8329 $101.8277
20+ $7.5881 $151.7620
28+ $7.3433 $205.6124
36+ $7.0986 $255.5496
48+ $6.3642 $305.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess