EN
  • EN
  • DE

MSP430F5419AIZCAT

Part No MSP430F5419AIZCAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLSH 113NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197166-MSP430F5419AIZCAT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430F5xx
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I²C, IrDA, LINbus, SCI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian MSP430F5419AIZCAT CAD Model

Description

Product Overview: MSP430F5419AIZCAT

The MSP430F5419AIZCAT is a high-performance microcontroller from Texas Instruments, designed for industrial and consumer applications that demand low power consumption and high integration. It is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust performance in embedded systems.

Key Features

  • Core: The MSP430F5419AIZCAT features a 16-bit RISC CPU, which offers a balanced trade-off between processing power and power consumption, making it ideal for battery-operated and portable devices.
  • Memory: Equipped with a generous 256KB of Flash memory and 16KB of RAM, this microcontroller can handle complex applications and multitasking without the need for external memory components.
  • Digital and Analog Peripherals: It includes a variety of digital and analog peripherals such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), enabling it to interface with a wide range of sensors and actuators.
  • Low Power Modes: The MSP430F5419AIZCAT excels in power management with five low power modes that can reduce the power consumption to as low as 0.1 µA, thus extending the battery life of the device it powers.
  • Communication: This microcontroller supports multiple communication protocols including I2C, SPI, and UART, allowing for easy integration into existing systems and communication with other devices.
  • Package: The device comes in a 100-pin NFBGA (Non-Friction Ball Grid Array) package, which is suitable for space-constrained applications.

Applications

The MSP430F5419AIZCAT is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable medical devices
  • Smart meters
  • Home automation systems
  • Low-power industrial sensors
  • Energy harvesting applications

With its integration capabilities, low power consumption, and robust set of features, the MSP430F5419AIZCAT by Texas Instruments is an excellent choice for designers looking to develop efficient and reliable embedded systems. Its support for multiple communication protocols and extensive memory capacity allow it to adapt to a wide range of applications, making it a highly flexible solution for your next project.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess