EN
  • EN
  • DE

MSP430F5329IPNR

Part No MSP430F5329IPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80LQFP / MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 63
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Part Number Series MSP430F5329
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808946-MSP430F5329IPNR
Ultra Librarian 3D Model Ultra Librarian MSP430F5329IPNR CAD Model

Description

Texas Instruments MSP430F5329IPNR Microcontroller

The MSP430F5329IPNR is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is a part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set, making it an ideal choice for a wide range of embedded systems.

The MSP430F5329IPNR operates at a supply voltage range of 1.8V to 3.6V, enabling it to function efficiently in battery-powered applications. It features a 25MHz 16-bit RISC CPU, which provides a balanced combination of processing power and energy conservation. The device is equipped with 128KB of flash memory and 18KB of RAM, offering ample space for complex programs and data buffering.

One of the key advantages of this microcontroller is its rich set of integrated peripherals. It includes multiple communication interfaces such as I2C, SPI, and UART, which allow for easy connectivity with other devices and sensors. Additionally, it comes with a 12-bit analog-to-digital converter (ADC) that supports up to 16 channels, enabling precise analog signal measurements. The device also features a DMA controller, which helps to offload data transfer tasks from the CPU, further optimizing power consumption and performance.

The MSP430F5329IPNR is designed with flexibility in mind, offering several timers, including a real-time clock, which can be used for time-sensitive tasks. It also has a multitude of I/O pins that can be configured for various functions, providing designers with the versatility to adapt the microcontroller to specific application requirements.

For security and system integrity, the microcontroller incorporates a hardware multiplier, a watchdog timer, and a brown-out reset. These features ensure reliable operation under varying conditions and help prevent system malfunctions.

Encased in an LQFP-80 package, the MSP430F5329IPNR is compact and suitable for space-constrained applications. Its robust design and extensive feature set make it an excellent option for projects in industrial control, consumer electronics, wireless sensing, and energy management, among others.

Overall, the MSP430F5329IPNR by Texas Instruments is a powerful and efficient solution for developers looking to create sophisticated applications that require a balance between performance and power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5174 $57.1044
12+ $8.9151 $106.9812
18+ $8.6139 $155.0502
25+ $8.0115 $200.2875
33+ $7.7103 $254.4399
41+ $7.4092 $303.7772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,377 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess