EN
  • EN
  • DE

MSP430F2418TZQWR

Part No MSP430F2418TZQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 116KB FLASH 113BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202904-MSP430F2418TZQWR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430F2xx
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, IrDA, LINbus, SCI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian MSP430F2418TZQWR CAD Model

Description

Product Overview: MSP430F2418TZQWR by Texas Instruments

The MSP430F2418TZQWR is a highly integrated microcontroller (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features.

At the heart of the MSP430F2418TZQWR is a 16-bit RISC CPU that offers a smooth and swift execution of instructions, contributing to the overall efficiency of the system. The device operates at a voltage range of 1.8V to 3.6V, making it suitable for battery-powered and portable applications where power conservation is crucial.

The MSP430F2418TZQWR comes with 116KB of flash memory, providing ample space for application code and data storage. Additionally, it has 8KB of RAM, which ensures smooth operation and data processing capabilities. The device also features a rich set of peripherals, including a 12-bit analog-to-digital converter (ADC), multiple communication interfaces such as SPI, I2C, and UART, and a versatile set of timers.

For enhanced connectivity, this MCU incorporates a hardware multiplier, which is essential for applications requiring fast mathematical computations. It also supports an extended temperature range, making it suitable for industrial-grade applications that must operate under harsh conditions.

The MSP430F2418TZQWR is available in a compact 64-pin QFP (Quad Flat Package) that optimizes board space and is ideal for space-constrained applications. It is also characterized by its low-power consumption modes, such as standby and off modes, which further extend the battery life of the devices it powers.

Texas Instruments supports the MSP430F2418TZQWR with a comprehensive development ecosystem, including development tools, software libraries, and reference designs. This support simplifies the design process and accelerates time to market for products utilizing this advanced microcontroller.

In conclusion, the MSP430F2418TZQWR is a powerful and energy-efficient MCU that is well-suited for a wide range of applications, from consumer electronics to industrial automation. Its robust feature set and support infrastructure make it an ideal choice for designers looking to create sophisticated, yet power-conscious, products.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess