EN
  • EN
  • DE

MSP430F233TRGCR

Part No MSP430F233TRGCR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 64VQFN  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel (TR),Cut Tape (CT)
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number 430F233
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -MSP430F233TRGCR-NDR,TEXTISMSP430F233TRGCR,296-22991-1,296-22991-1-NDR,296-22991-2,296-22991-2-NDR,2156-MSP430F233TRGCR
Standard Package 2,500
Win Source Part Number 1080648-MSP430F233TRGCR
Ultra Librarian 3D Model Ultra Librarian MSP430F233TRGCR CAD Model

Description

The MSP430F233TRGCR from Texas Instruments is a powerful microcontroller that is part of the MSP430 family, known for its low power consumption and high performance. This particular model is designed to cater to a wide range of applications, including industrial control systems, consumer electronics, and wireless networking. Its architecture is optimized for efficient power management, making it an ideal choice for battery-powered and portable devices.

Key Features:

  • 16-bit RISC Architecture: The MSP430F233TRGCR boasts a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables it to perform operations with speed and efficiency.
  • Clock System: It features a flexible clock system that supports multiple clock sources, including a crystal oscillator, resonator, and external clock, allowing for precise timing and power optimization.
  • Memory: This microcontroller comes with 8KB of flash memory and 512 bytes of RAM, providing ample space for program storage and data handling.
  • Digital I/O: The device includes 24 I/O pins, which can be configured as inputs or outputs, giving designers the flexibility to interface with a variety of peripherals and sensors.
  • Analog Features: It has a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the microcontroller to process analog signals from various sources.
  • Serial Communication Interfaces: The MSP430F233TRGCR supports multiple communication protocols including SPI, I2C, and UART, allowing for easy integration into communication networks.
  • Power Management: The device's power-saving modes, such as active, standby, and off modes, are designed to extend battery life and reduce energy consumption.

Package and Temperature Range:

The microcontroller is available in a compact 64-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in challenging environments.

Applications:

The MSP430F233TRGCR is versatile and can be used in applications such as smart meters, home automation systems, portable medical devices, and low-power wireless modules. Its robust feature set and power efficiency make it an excellent choice for designers looking to develop sophisticated and energy-conscious products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2595 $50.8165
17+ $5.9565 $101.2605
26+ $5.7704 $150.0304
36+ $5.5842 $201.0312
47+ $5.3981 $253.7107
62+ $4.8397 $300.0614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess