EN
  • EN
  • DE

MSP430F2232TDAR

Part No MSP430F2232TDAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER | IC MCU 16BIT 8KB FLASH 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Core Processor MSP430
Data Bus Width 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 32
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Family Part Number MSP430F2232
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 711384-MSP430F2232TDAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F2232TDAR CAD Model

Description

The MSP430F2232TDAR is a highly integrated microcontroller from Texas Instruments, renowned for its exceptional power efficiency and performance. Designed for industrial and consumer applications, this device is part of the MSP430 family, which is widely recognized for its ultra-low power consumption and robust feature set.

Key Features

  • Processor Core: The MSP430F2232TDAR is built around a 16-bit RISC CPU, offering a balance of low power consumption and speed, capable of handling complex tasks efficiently.
  • Memory: It comes with 8KB of flash memory and 512 bytes of RAM, providing ample space for program storage and operational data handling.
  • Digital Peripherals: The device includes multiple 16-bit timers, a versatile 10-bit analog-to-digital converter (ADC), and a built-in communication interface supporting SPI, I2C, and UART protocols, allowing for easy integration with other components and peripherals.
  • Power Management: The MSP430F2232TDAR excels in power management with a supply voltage range of 1.8V to 3.6V, featuring multiple low-power modes that significantly reduce power consumption during idle periods.
  • Package: Housed in a 38-pin TSSOP (Thin Shrink Small Outline Package), the MSP430F2232TDAR is designed for space-constrained applications while maintaining ease of integration into various designs.

Applications

The MSP430F2232TDAR is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Sensor systems
  • Industrial control systems
  • Smart meters
  • Home automation

Conclusion

With its combination of low power consumption, a rich set of integrated peripherals, and a compact form factor, the MSP430F2232TDAR from Texas Instruments is an excellent choice for designers looking to develop advanced, energy-efficient products. Whether it's for consumer electronics or industrial automation, this microcontroller provides a reliable and flexible platform for innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess