EN
  • EN
  • DE

MSP430F2131TDWR

Part No MSP430F2131TDWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER | IC MCU 16BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Core Processor MSP430
Data Bus Width 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 16
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters Slope A/D
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MSP430F2131
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719607-MSP430F2131TDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F2131TDWR CAD Model

Description

The MSP430F2131TDWR from Texas Instruments is a powerful, mixed-signal microcontroller that is a part of the MSP430 family, renowned for their low power consumption and robust performance. This particular device is designed to be highly versatile and is suitable for a wide range of applications, including industrial control systems, consumer electronics, and wireless networking.

Key Features:

  • Low Power Consumption: The MSP430F2131TDWR boasts an ultra-low-power architecture, which includes five power-saving modes, allowing for optimized power management depending on the application's requirements. This makes it ideal for battery-powered and portable applications where energy efficiency is paramount.
  • Advanced Clock System: The microcontroller features a flexible clock system that supports multiple clock sources, including a crystal oscillator, resonator, and external clock, enabling precise timing for various tasks.
  • Integrated Peripherals: It comes equipped with a range of built-in peripherals, such as a 10-bit analog-to-digital converter (ADC), a serial communication module with I2C, SPI, and UART support, and multiple general-purpose I/O pins for interfacing with other components and devices.
  • 16-bit RISC Architecture: The MSP430 core is based on a 16-bit RISC architecture that delivers efficient processing capabilities, allowing for quick execution of instructions and optimal performance in complex control tasks.
  • Memory: This microcontroller includes 2KB of RAM and 8KB of flash memory, providing ample space for code and data storage for most small to medium complexity applications.
  • Package: Delivered in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, the MSP430F2131TDWR offers a compact footprint that is conducive to space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The MSP430F2131TDWR is designed for a variety of applications, including but not limited to:

  • Portable Health Devices
  • Smart Meters
  • Home Automation Systems
  • Low-Power Wireless Sensors and Networks
  • Handheld Devices

With its combination of low power consumption, a rich set of features, and robust performance, the Texas Instruments MSP430F2131TDWR microcontroller is an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0362 $50.9050
60+ $1.6708 $100.2480
93+ $1.6186 $150.5298
128+ $1.5664 $200.4992
166+ $1.5141 $251.3406
221+ $1.3575 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess