Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080641-MSP430F135REV
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP430F135REV CAD Model

Description

The Texas Instruments MSP430F135REV is a highly capable microcontroller that serves as an integral part of the MSP430 family, known for its low power consumption and robust feature set. This microcontroller is designed to cater to a wide array of applications, including industrial control systems, consumer electronics, and wireless networking. With its versatile mix of features, the MSP430F135REV is an ideal choice for engineers and designers looking to develop energy-efficient and space-constrained applications.

Key Features:

  • 16-bit RISC Architecture: At the heart of the MSP430F135REV lies a 16-bit RISC (Reduced Instruction Set Computer) CPU, providing a balanced combination of performance and power efficiency.
  • Integrated Memory: This microcontroller comes with 16KB of flash memory and 512 bytes of RAM, offering ample space for code storage and efficient data handling.
  • Analog-to-Digital Converter (ADC): A built-in 12-bit ADC allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Digital I/O: The MSP430F135REV provides multiple digital I/O pins, which are highly configurable and support interrupt capabilities to handle various peripheral devices.
  • Flexible Clock System: Featuring an onboard oscillator and support for multiple clock sources, the MSP430F135REV can be tuned for optimal performance or minimal power consumption, depending on the application's requirements.
  • Serial Communication Interfaces: With support for SPI, I2C, and UART protocols, this microcontroller allows for easy communication with other devices and peripherals.
  • Low Power Modes: Texas Instruments' MSP430 series is renowned for its low power modes, and the MSP430F135REV is no exception. It offers multiple power-saving modes to extend battery life in portable applications.

Applications:

The MSP430F135REV is highly versatile and can be used in a variety of applications, such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Wireless sensor networks
  • Home and building automation systems
  • Consumer electronics

With its combination of low power consumption, rich set of features, and ease of use, the Texas Instruments MSP430F135REV microcontroller is a powerful choice for developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Freescale Semiconductor - NXP
MC68EC000FU10 Mot
Lowest to $16.6864
ECAD model for MC68EC000FU10
ON Semiconductor
Need more? Email Us
ECAD model for MC69-12
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC68HC11DOP
Freescale Semiconductor - NXP
4-ch, 2-input, 4.5-V to 5.5-V NAND gates with TTL-compatible CMOS inputs 14-PDIP -55 to 125
Lowest to $0.2426
ECAD model for MC74HCT00AN
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC74F08ML1
Freescale Semiconductor - NXP
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC
Need more? Email Us
ECAD model for MC74F373DWR2
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC74F86ML1
Freescale Semiconductor - NXP
Single 8-input, 2-V to 6-V NAND gate 14-SOIC -55 to 125
Need more? Email Us
ECAD model for MC74HC30DR2
Freescale Semiconductor - NXP
Buffer/driver, Octal; F-ttl; 5 V (nom.); 2 V (min.); 0.8 V (max.); 64 ma (max.)
Lowest to $0.7207
ECAD model for MC74F240N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0601 $56.4207
17+ $6.6135 $112.4295
27+ $6.4067 $172.9809
37+ $6.2001 $229.4037
47+ $5.9935 $281.6945
63+ $5.3734 $338.5242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 292 pieces
MOQ: 7 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention