EN
  • EN
  • DE

MSP-WDS430BT1000AD

Part No MSP-WDS430BT1000AD
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description BLUETOOTH WEARABLE WATCH SYST / - Meta Watch Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) 2.4GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products Meta Watch
Supplied Contents Board(s) , Accessories
Base Product Number 430BT1000
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342203-MSP-WDS430BT1000AD
Ultra Librarian 3D Model Ultra Librarian MSP-WDS430BT1000AD CAD Model

Description

The MSP-WDS430BT1000AD is a highly integrated and sophisticated development tool from Texas Instruments, designed to expedite the development of wireless sensor applications. This product is part of Texas Instruments' MSP430 family, which is renowned for its ultra-low-power microcontrollers. The MSP-WDS430BT1000AD combines the capabilities of the MSP430 microcontroller with advanced wireless connectivity, making it an ideal choice for a wide range of Internet of Things (IoT) applications.

Key Features:

  • Microcontroller Core: At the heart of the MSP-WDS430BT1000AD is the MSP430 microcontroller, which is known for its exceptional power efficiency and processing capabilities. The MSP430 core allows for the development of applications that require minimal power consumption, extending the life of battery-operated devices.
  • Bluetooth Connectivity: The development tool is equipped with Bluetooth technology, enabling seamless wireless communication and data transfer. This feature is particularly useful for applications that need to collect and transmit data remotely without the constraints of wired connections.
  • Integrated Sensors: The MSP-WDS430BT1000AD includes a range of built-in sensors, making it a versatile platform for sensor-based applications. These sensors can be used to measure various environmental parameters, such as temperature, humidity, and motion.
  • Development Support: Texas Instruments provides robust support for the MSP-WDS430BT1000AD with extensive documentation, software libraries, and example code. This support helps developers to jumpstart their projects and reduces the time to market for new products.
  • Energy Harvesting Capabilities: The device supports energy harvesting, allowing it to draw power from ambient sources such as light, heat, or motion. This feature enhances the sustainability and longevity of sensor applications, especially in remote or difficult-to-access locations.

Applications:

The MSP-WDS430BT1000AD is well-suited for a variety of applications, including home automation, industrial monitoring, health and fitness tracking, and any other scenario where wireless sensor data collection is essential. Its low power consumption and wireless capabilities make it an excellent choice for developers looking to create innovative and efficient IoT solutions.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAADSS0008TR-3000
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess