EN
  • EN
  • DE

MPC507AU/1K

Part No MPC507AU/1K
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 1X8 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Circuits 2
Max On Resistance 1.5 kOhm
Dual Supply Voltage(V±) ±5 V to 22 V
Max Switch Time (Ton,Toff) 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off) 5pF, 25pF
Max Leakage Current (IS off) 500pA (Typ)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 059427-MPC507AU/1K
Ultra Librarian 3D Model Ultra Librarian MPC507AU/1K CAD Model

Description

The MPC507AU/1K is a high-quality, precision analog multiplexer from Texas Instruments, a renowned global semiconductor company.

  • This product is part of the company's Multiplexer/Demultiplexer Switch ICs product line, which is known for its superior performance and reliability:
  • The MPC507AU/1K is designed with 16:1 multiplexer configuration, which means it can route one of the 16 inputs to its output:
  • This feature makes it highly versatile and suitable for a wide range of applications, including data acquisition systems, communication systems, and industrial control systems:
  • One of the key features of the MPC507AU/1K is its low charge injection, which minimizes signal distortion and ensures accurate data transmission:
  • It also offers low on-resistance, allowing for efficient signal transmission with minimal power loss:
  • This analog multiplexer operates over a broad voltage range, from ±4.5V to ±18V, and can handle both bipolar and unipolar signals:
  • This wide operating range makes the MPC507AU/1K suitable for use in a variety of environments and systems:
  • The MPC507AU/1K is designed with a break-before-make feature, which ensures that no two channels are connected simultaneously:
  • This feature prevents potential damage to the device and the system it's connected to:
  • Texas Instruments has built the MPC507AU/1K with a high degree of reliability and durability:
  • It is housed in a 28-pin SOIC package, which is known for its robustness and high thermal performance:
  • The device is also RoHS compliant, which means it meets the European Union's standards for the restriction of hazardous substances:
  • The MPC507AU/1K also offers a high degree of integration, which can help to simplify system design and reduce the number of components required:
  • This can lead to cost savings and a more compact system design:
  • In conclusion, the MPC507AU/1K from Texas Instruments is a high-performance, versatile, and reliable analog multiplexer:
  • It offers a range of features that make it suitable for a wide variety of applications, and its high quality and reliability make it a dependable choice for engineers and system designers:

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5088 $59.0176
5+ $24.2124 $121.0620
7+ $23.4557 $164.1899
9+ $22.6991 $204.2919
12+ $21.9425 $263.3100
16+ $19.6726 $314.7616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess