EN
  • EN
  • DE

MM70C97J/883

Part No MM70C97J/883
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Description Buffer/Driver 6-CH Non-Inverting 3-ST CMOS 16-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -20 mA
Logic Function Buffer
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 15 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Through Hole
Number of Channels 6
Number of Elements 2
Number of Inputs 6
Number of Outputs 6
Number of Pins 16
Polarity Non-Inverting
Propagation Delay 160 ns
Quiescent Current 15 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 160 ns
Win Source Part Number 1005273-MM70C97J/883
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM70C97J/883 CAD Model

Description

The MM70C97J/883 is a high-performance integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is designed to cater to a wide range of applications, including military and aerospace systems, where reliability and durability are of paramount importance. The MM70C97J/883 is built to meet or exceed the stringent requirements of the 883 military standard, ensuring top-notch performance even under the most challenging conditions.

Key Features

  • High Reliability: The MM70C97J/883 is manufactured with the highest quality materials and subjected to rigorous testing to guarantee reliable performance in mission-critical applications.
  • Wide Operating Temperature Range: This component is capable of operating effectively across a broad temperature range, making it suitable for use in extreme environments.
  • Durable Construction: Its robust construction ensures that the device can withstand the physical stresses commonly encountered in military and aerospace applications, such as vibration and shock.
  • Advanced Technology: Texas Instruments leverages cutting-edge semiconductor technology to provide a product that delivers superior electrical characteristics and efficiency.

Applications

The MM70C97J/883 is versatile and can be utilized in various high-reliability applications, including:

  • Avionics and onboard aircraft systems
  • Space exploration equipment and satellites
  • Naval systems and marine instrumentation
  • Communication systems for military operations
  • Guidance and control systems for unmanned vehicles

Quality and Standards

Adherence to the MIL-STD-883 standard underscores the product's quality, ensuring that it meets the military's stringent specifications for electronic components. This includes testing for parameters such as thermal shock, vibration, and mechanical shock, guaranteeing that the MM70C97J/883 will perform reliably even in the harshest environments.

Conclusion

With its robust design, advanced technology, and adherence to military specifications, the Texas Instruments MM70C97J/883 is an ideal choice for designers and engineers looking for a high-quality, reliable component for use in high-stakes applications. Texas Instruments' commitment to excellence ensures that the MM70C97J/883 will provide consistent performance and contribute to the success of any project where it is implemented.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5854 $64.7562
6+ $17.7111 $106.2666
9+ $17.1577 $154.4193
13+ $16.6042 $215.8546
16+ $16.0507 $256.8112
21+ $14.3903 $302.1963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess