The is a high-performance product from Texas Instruments, a renowned name in the global semiconductor industry. Known for its superior quality, reliability, and efficiency, this product is designed to meet the diverse requirements of various applications. The MM5290N-4 is a dynamic random-access memory (DRAM) chip, a type of semiconductor memory that is typically used in computing devices for temporary data storage. It has a capacity of 16 Kbits and uses NMOS technology, which provides high-speed operation and low power consumption. This chip has a 4-bit data bus width and a 14-bit address bus width. It operates on a single +5V power supply and has a maximum clock frequency of 3 MHz. One of the key features of the MM5290N-4 is its refresh circuitry. It has a refresh period of 2 ms, which ensures that the data stored in the memory cells is not lost. This feature makes this chip ideal for applications that require continuous data retention. The MM5290N-4 is designed with a focus on robustness and durability. It can operate in a wide range of temperatures, from 0 to 70 degrees Celsius, making it suitable for use in harsh environments. It also has a ceramic package, which provides excellent thermal conductivity and electrical isolation. The MM5290N-4 is easy to interface with other components and systems, thanks to its standard logic levels and pin configuration. It is compatible with most microprocessors and microcontrollers, making it a versatile choice for a variety of applications. In summary, the MM5290N-4 from Texas Instruments is a high-quality, reliable, and efficient DRAM chip that offers a range of features, including high-speed operation, low power consumption, robustness, durability, wide temperature range, ceramic package, and easy interfacing.