The is a high-quality, reliable product manufactured by Texas Instruments, a global leader in semiconductor design and manufacturing. This product is a Static Random Access Memory (SRAM) chip, which is an integral part of many electronic devices. The MM2114N SRAM chip provides volatile memory storage, meaning it retains data as long as it is powered on. This chip is designed to offer fast access to stored data, making it perfect for use in applications where quick data retrieval is crucial. It is used in a wide range of devices including computers, workstations, routers, and other high-performance systems.
What sets the MM2114N apart is its high-speed performance, low power consumption, and exceptional reliability. This chip has a capacity of 1024 bytes (1Kb) and operates at a speed of 5ns. It features a 64-bit wide data bus with an internal memory array of 8 rows x 8 columns. The device is designed for use in high-speed digital systems requiring low latency and minimal power consumption.
The MM2114N supports single-bank operation, which means it can be used in simple memory systems without the need for additional components or complex address decoding circuits. It also includes built-in error detection mechanisms to ensure data integrity during read/write operations. The chip is available in a 36-pin DIP package and operates within a temperature range of -40°C to +85°C.
With its robust performance characteristics, the MM2114N is suitable for various applications such as digital signal processing (DSP), embedded systems, and real-time control systems. Its low power consumption makes it ideal for battery-powered devices where minimizing energy usage is crucial.