EN
  • EN
  • DE

MM2102AN-4L

Part No MM2102AN-4L
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Description 1024-Bit (1024 x 1) Static RAMs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 234004-MM2102AN-4L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM2102AN-4L CAD Model

Description

The MM2102AN-4L is a high-performance integrated circuit (IC) developed by Texas Instruments, a renowned global semiconductor company that designs and manufactures advanced technology solutions for a wide range of applications.

This product is designed to be a reliable and efficient component in various electronic devices, providing superior performance and durability. The MM2102AN-4L is a memory chip, specifically a static random-access memory (SRAM) chip. SRAM is a type of semiconductor memory that uses bistable latching circuitry to store each bit. It is "static" because it doesn't need to be periodically refreshed, unlike dynamic random-access memory (DRAM), which makes it faster and more reliable. The "-4L" in the product name indicates that this chip has a low-power design, making it an excellent choice for battery-powered devices where energy efficiency is critical. With a capacity of 1024 words by 1 bit, the MM2102AN-4L provides ample storage for many applications. It operates over a wide voltage range, making it versatile for various system requirements. The chip is also designed for a broad operating temperature range, ensuring reliable performance in different environments. The MM2102AN-4L comes in a dual in-line package (DIP), a type of packaging for electronic components that consists of a rectangular housing with a row of electrical connecting pins on each side. DIP is a widely used format due to its ease of handling and installation, as well as its robustness. In terms of applications, the MM2102AN-4L can be used in a broad array of devices and systems. These include but are not limited to computer systems, telecommunications equipment, industrial control systems, and automotive electronics, among others. Its high-speed performance, low-power consumption, and reliable operation make it a preferred choice for designers and engineers in these fields. In conclusion, the MM2102AN-4L from Texas Instruments is a high-performance, low-power SRAM chip that offers a reliable and efficient solution for a wide range of applications. Its versatile features, robust design, and proven performance make it an excellent choice for various electronic devices and systems.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us
EliteMT
Lowest to $3.7539
Atmel
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $2.9349
Shindengen
Lowest to $0.2021

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess