EN
  • EN
  • DE

MM2102AN-4

Part No MM2102AN-4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Description 1024-Bit (1024 x 1) Static RAMs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 234003-MM2102AN-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM2102AN-4 CAD Model

Description

The MM2102AN-4 is a high-quality semiconductor product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

This product is part of Texas Instruments' broad portfolio of semiconductors, which are used in a wide range of applications and industries. The MM2102AN-4 is a memory chip, specifically a static random-access memory (SRAM) chip. SRAM is a type of semiconductor memory that uses bistable latching circuitry to store each bit. This chip has a storage capacity of 1024 bits, arranged in a 256 x 4 configuration. This means it can store 256 4-bit words, which is sufficient for many applications. The "-4" in the product name indicates the access time of the chip in nanoseconds. This is a relatively fast access time, which makes this chip suitable for applications that require quick access to stored data. One of the key features of the MM2102AN-4 is its low power consumption. This makes it ideal for use in battery-powered devices, as it can help to extend battery life. It operates @ a voltage of 5V, which is standard for many electronic devices. The MM2102AN-4 is packaged in a 16-pin DIP (Dual In-line Package), which is a type of chip package that is easy to handle and install. The pins are spaced @ a standard pitch of 2.54mm, which allows it to be easily inserted into a breadboard or a printed circuit board (PCB) for prototyping or production. In terms of reliability and durability, Texas Instruments is known for its rigorous testing and quality control procedures. The MM2102AN-4 is no exception. It is designed to withstand a wide range of operating conditions and has a high resistance to shock and vibration. This ensures that it can deliver consistent performance, even in challenging environments. In summary, the MM2102AN-4 from Texas Instruments is a reliable and efficient memory chip that offers fast access times and low power consumption. Its standard packaging and pin configuration make it easy to use in a variety of applications. Whether you're designing a new electronic device or looking to upgrade an existing one, the MM2102AN-4 is a solid choice for your memory needs.

You May Also Be Interested in

ESMT
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $3.2617
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
Atmel
Need more? Email Us
ESMT
Lowest to $1.2913
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1132 $55.0188
20+ $5.0160 $100.3200
31+ $4.8593 $150.6383
43+ $4.7025 $202.2075
55+ $4.5458 $250.0190
74+ $4.0755 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess