Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1067452-MAX3222EIPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3222E
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX3222EIPWR CAD Model

Description

Product Overview: MAX3222EIPWR

The MAX3222EIPWR is a high-performance, low-power, RS-232 interface IC designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to meet the stringent requirements of battery-powered applications such as laptops, PDAs, and other portable devices where power efficiency is paramount.

Key Features

  • Low Power Consumption: The device operates with a supply voltage ranging from 3.0V to 5.5V, making it suitable for a variety of power sources while maintaining minimal power draw to conserve battery life.
  • Variable Data Rate: The MAX3222EIPWR supports data rates up to 250kbps, ensuring compatibility with high-speed serial communication requirements.
  • Auto-Powerdown Feature: To further enhance power savings, the chip includes an automatic power-down function that reduces power consumption when not in use.
  • ESD Protection: It offers built-in electrostatic discharge (ESD) protection up to ±15kV using the IEC 61000-4-2 Air-Gap Discharge method, safeguarding the device from potential damage caused by static electricity.
  • Dual Charge-Pump Circuit: The integrated dual charge-pump circuitry allows for operation without the need for an external capacitor, reducing the overall component count and saving on board space.
  • Multiple Transceivers: This device includes two drivers and two receivers, providing the flexibility to connect multiple peripherals with fewer chips.

Applications

The MAX3222EIPWR is ideal for a range of applications that require reliable RS-232 communication, including:

  • Notebook, subnotebook, and palmtop computers
  • Battery-powered equipment
  • Handheld equipment
  • Peripherals

Product Packaging

The device is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, under the part number MAX3222EIPWR, providing a compact footprint suitable for space-constrained applications.

Conclusion

Overall, the MAX3222EIPWR from Texas Instruments is a versatile and power-efficient solution for RS-232 communication in portable devices. Its robust feature set ensures reliable operation, extended battery life, and protection against electrical disturbances, making it a top choice for designers and engineers in the field of mobile computing and communication technology.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.6136
ECAD model for YT8521SH-CA
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $1.0855
ECAD model for TCAN1044ADDFRQ1
NXP / Nexperia
IC TRANSCEIVER 0/2 8SO
Lowest to $1.0302
ECAD model for TDA8579T/N1,118
Analog Devices Inc.
IC TRANSCEIVER 0/2 SOT238
Lowest to $11.4090
ECAD model for MAX9113EKA+
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 32QFN
Need more? Email Us
ECAD model for ISL4238EIRZ-T
Texas Instruments
IC TRANSCEIVER FULL 3/2 20TSSOP
Lowest to $4.8896
ECAD model for TRS3386EIPW
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for ADM4852AR
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5114
ECAD model for RTL8125BI-CG
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
ECAD model for SP3084EMN-L/TR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9788 $51.4488
62+ $1.6237 $100.6694
96+ $1.5729 $150.9984
132+ $1.5222 $200.9304
170+ $1.4714 $250.1380
228+ $1.3192 $300.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,160 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention