EN
  • EN
  • DE

MAX232D

Part No MAX232D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL ELA-232 DRIVERS/RECEIVERS | IC DUAL EIA-232 DRVR/RCVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX232
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1212686-MAX232D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Industrial, Multimedia, Wireless
Ultra Librarian 3D Model Ultra Librarian MAX232D CAD Model

Description

The MAX232D device from Texas Instruments is a dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5V supply. This integrated circuit (IC) is designed to interface with serial communications in applications that require voltage level translation from a data terminal equipment (DTE) to a data communication equipment (DCE) interface.

Key Features

  • Supply Voltage: Operates from a single 5V supply, making it suitable for a wide range of applications.
  • Driver/Receiver Count: Contains two drivers and two receivers, supporting full-duplex communication.
  • ESD Protection: Features integrated electrostatic discharge (ESD) protection, ensuring robust performance in environments prone to electrical disturbances.
  • Low-Power Shutdown: Includes a low-power shutdown mode that reduces power consumption when not in active operation.
  • Capacitive Voltage Generation: On-chip capacitive voltage generation eliminates the need for multiple external power supplies.
  • Industry Standards: Meets or exceeds TIA/EIA-232-F and ITU v.28 standards, ensuring compatibility with a broad range of communication protocols.

Applications

The MAX232D is versatile and can be used in various applications, including:

  • Serial data transmission in personal computers
  • Modem interfaces for telecommunication
  • Retail systems and point-of-sale (POS) terminals
  • Industrial control and factory automation systems

Package and Quality

The device is offered in a 16-pin SOIC (D) package, providing a compact footprint suitable for space-constrained applications. Texas Instruments is committed to high-quality manufacturing and ensures that the MAX232D meets strict industry standards for performance and reliability.

Conclusion

With its robust feature set and compliance with industry standards, the MAX232D from Texas Instruments is an excellent choice for designers looking to facilitate reliable serial communication in their electronic designs. Its ease of use, combined with the support and quality assurance from Texas Instruments, makes it a go-to solution for a wide array of serial interface challenges.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2539 $50.7800
480+ $0.2084 $100.0320
745+ $0.2019 $150.4155
1,025+ $0.1953 $200.1825
1,325+ $0.1888 $250.1600
1,775+ $0.1693 $300.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess