The M430F2111 is a highly advanced microcontroller unit (MCU) developed by Texas Instruments, a leading global semiconductor company. This product is part of the MSP430 family of ultra-low-power microcontrollers designed for a wide range of applications.
- Architecture: 16-bit RISC
- Operating Frequency: Up to 16 MHz
- Flash Memory: 2KB
- RAM: 128B
- Power-Saving Modes: Five modes for low-power applications
- ADC: 10-bit with 8 channels
- Peripherals: Comparator, USART (SPI and I2C), 16-bit timer
- Supply Voltage: 1.8V to 3.6V
- Package: 20-pin plastic small outline (SO)
- Interfaces: JTAG for programming and debugging
The M430F2111 is designed to deliver high performance and reliability in applications such as industrial control systems, wireless sensors, and portable medical devices.