EN
  • EN
  • DE

M430F123

Part No M430F123
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005834-M430F123
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M430F123 CAD Model

Description

The Texas Instruments M430F123 is a highly integrated microcontroller solution designed for industrial and consumer applications that require efficient power management and robust performance in a compact form factor. This device is part of the MSP430 family, which is renowned for its low-power consumption and versatile feature set.

Key Features

  • Low Power Consumption: The M430F123 microcontroller is optimized for battery-powered and low-power applications. With its various power-saving modes, it can achieve extended battery life in devices such as portable instrumentation, sensors, and smart meters.
  • 16-Bit RISC Architecture: At the core of the M430F123 is a 16-bit RISC CPU that delivers a balanced combination of performance and power efficiency, making it suitable for processing complex algorithms and control tasks.
  • Integrated Peripherals: This microcontroller comes with a range of built-in peripherals, including digital I/O ports, timers, a 10-bit analog-to-digital converter (ADC), and a serial communication interface supporting SPI, I2C, and UART protocols.
  • Flexible Clock System: The device features a flexible clock system that allows the system and peripheral clocks to be sourced from multiple internal and external sources, enabling precise control over power consumption and performance.
  • Scalable Memory Options: The M430F123 provides various memory configurations with up to 8 KB of flash memory and 256 bytes of RAM, allowing developers to select the appropriate memory size for their application needs.
  • Development Tools: Texas Instruments offers a comprehensive suite of development tools, including an integrated development environment (IDE), software libraries, and reference designs, to accelerate the development process for the M430F123.

Applications

The M430F123 is ideal for a wide array of applications, especially where power efficiency and space constraints are critical. Common applications include:

  • Smart Energy Solutions
  • Portable Medical Devices
  • Consumer Electronics
  • Wireless Connectivity Modules
  • Automation and Control Systems

With its robust feature set and low-power operation, the Texas Instruments M430F123 microcontroller is an excellent choice for designers looking to develop advanced, energy-efficient products.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess