The Texas Instruments M430F1121A is a sophisticated microcontroller unit (MCU) designed for high-performance, low-power applications. This product is part of the MSP430 family of microcontrollers, which are renowned for their robust processing capabilities and efficient power management.
- CPU: Built around a 16-bit RISC CPU that can deliver high-speed processing performance while maintaining low power consumption.
- Operating Frequency: Operates at a clock speed of up to 16 MHz.
- Memory: Features 4KB of flash memory and 256B of RAM.
- Power Modes: Includes five power-saving modes for optimized power consumption.
- Operating Voltage: Operates at a wide voltage range of 1.8V to 3.6V.
- Peripherals: Includes a 10-bit A/D converter, a USART interface, and a watchdog timer.
- Packaging: Comes in a compact 20-pin TSSOP package.
- Temperature Range: Supports an extended temperature range of -40°C to 85°C.