EN
  • EN
  • DE

LPV801DBVR

Part No LPV801DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / Nanopower Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.002V/μs
Gain Bandwidth Product 8kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 550μV
Current - Supply 450nA
Current - Output / Channel 4.7mA
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806593-LPV801DBVR
Ultra Librarian 3D Model Ultra Librarian LPV801DBVR CAD Model

Description

Introducing the LPV801DBVR from Texas Instruments

The LPV801DBVR is a state-of-the-art, nanopower operational amplifier (op-amp) designed by Texas Instruments (TI), one of the most respected names in the semiconductor industry. This op-amp is part of the LPV80x family, known for its ultra-low power consumption and high precision, making it an ideal choice for a wide range of applications where energy efficiency is paramount.

The LPV801DBVR operates with a supply voltage range from 1.6V to 5.5V, which allows it to be used in systems powered by a variety of battery configurations or regulated power supplies. Its incredibly low quiescent current of just 320 nA (typical) at 1.8V is a standout feature, ensuring minimal power draw in sensitive applications such as wireless sensors, power-sensitive IoT devices, and portable medical equipment.

With a bandwidth of 8 kHz, this op-amp is optimized for low-frequency applications where signal conditioning with minimal power consumption is required. Its input bias current is as low as 0.02 pA, which minimizes errors in applications with high source impedance. The LPV801DBVR also boasts a low input voltage noise of 37 nV/√Hz at 1 kHz, making it suitable for applications that require low noise performance.

The device comes in an ultra-small, 5-pin SOT-23 package, designated by the DBVR suffix, which is beneficial for space-constrained applications. Its small form factor, combined with its impressive electrical characteristics, makes it a versatile component for designing compact and efficient electronic systems.

Texas Instruments has ensured that the LPV801DBVR is not only powerful but also reliable. It features a temperature range of -40°C to +125°C, which enables its use in harsh environments and ensures stable performance across a wide temperature spectrum. Additionally, TI provides comprehensive technical support and resources, including datasheets, application notes, and simulation tools, to facilitate the integration of the LPV801DBVR into various designs.

In summary, the LPV801DBVR from Texas Instruments is an excellent choice for engineers and designers looking to incorporate a low-power, high-precision op-amp into their next project. With its exceptional energy efficiency, small footprint, and robust performance, the LPV801DBVR is poised to drive innovation in low-power electronics.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5275 $50.1125
235+ $0.4329 $101.7315
360+ $0.4193 $150.9480
495+ $0.4058 $200.8710
640+ $0.3923 $251.0720
855+ $0.3517 $300.7035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,380 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess