EN
  • EN
  • DE

LP8867QPWPRQ1

Part No LP8867QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 4-CHANNEL LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 3 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 120mA 20-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name LP8867
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP8867QPWPRQ1CT, 296-LP8867QPWPRQ1DKR, 296-LP8867QPWPRQ1TR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877991-LP8867QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8867QPWPRQ1 CAD Model

Description

The LP8867QPWPRQ1 is a high-performance automotive LED driver designed by the reputable semiconductor manufacturer, Texas Instruments. This advanced lighting solution is specifically engineered to meet the stringent requirements of automotive lighting systems, providing efficient and reliable control of LED arrays.

Key Features

  • Multi-Channel Output: The device supports a multi-channel output configuration, making it suitable for managing multiple LED strings with precision and flexibility.
  • Integrated Boost Converter: With an integrated boost converter, the LP8867QPWPRQ1 ensures consistent power supply to the LEDs, maintaining stable brightness even when the input voltage fluctuates.
  • Thermal Management: The thermal foldback feature prevents overheating by reducing the LED current when the junction temperature exceeds a predefined threshold.
  • Dimming Capability: It offers seamless dimming control, which allows for adjustments in brightness to create the desired ambience or to meet energy efficiency standards.
  • Spread Spectrum Frequency Modulation: This feature minimizes electromagnetic interference (EMI), which is critical in automotive environments where electronic systems must operate without causing or being susceptible to interference.

Applications

The LP8867QPWPRQ1 is ideal for a range of automotive lighting applications, including but not limited to:

  • Headlights and tail lights
  • Interior cabin lighting
  • Dashboard and instrument panel illumination
  • Daytime running lights (DRL)

Quality and Reliability

As an automotive-qualified product, the LP8867QPWPRQ1 meets the AEC-Q100 standard, which is a critical criterion for automotive integrated circuits. This ensures that the device can withstand the harsh conditions of automotive environments, including wide temperature ranges and vibrations.

Package and Availability

The device is offered in a small-outline package that is optimized for space-constrained applications. For more information on pricing, samples, and availability, interested parties are encouraged to contact Texas Instruments or their authorized distributors.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5646 $54.7610
80+ $1.2838 $102.7040
125+ $1.2437 $155.4625
170+ $1.2035 $204.5950
215+ $1.1634 $250.1310
290+ $1.0431 $302.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess