EN
  • EN
  • DE

LP8866QDCPRQ1

Part No LP8866QDCPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description AUTOMOTIVE DISPLAY LED-BACKLIGHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 200mA 38-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 38-HTSSOP
Family Name LP8866
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP8866QDCPRQ1CT, 296-LP8866QDCPRQ1TR, 296-LP8866QDCPRQ1DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877989-LP8866QDCPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8866QDCPRQ1 CAD Model

Description

The LP8866QDCPRQ1 is a high-performance, automotive-grade LED driver designed by Texas Instruments to meet the rigorous standards of the automotive industry. This device is specifically engineered to provide consistent and efficient power to LED lighting systems in vehicles, enhancing visibility and safety while on the road.

Key Features

  • Multi-Channel Output: The LP8866QDCPRQ1 features six high-precision output channels, which can be used to drive multiple LED strings with excellent matching and fine dimming control.
  • Integrated Boost Converter: With an integrated boost converter, the LP8866QDCPRQ1 is capable of stepping up the input voltage to adequately power the LED strings, ensuring bright and consistent lighting.
  • Adaptive Illumination Control: The device includes adaptive illumination control systems which adjust the LED brightness based on ambient light conditions, thereby improving user comfort and reducing power consumption.
  • Thermal Management: Advanced thermal management features are built into the LP8866QDCPRQ1 to prevent overheating, ensuring the longevity of both the LED driver and the LEDs it powers.
  • Communication Interface: For configuration and diagnostics, the device supports an I2C communication interface, allowing for easy integration into automotive control systems.
  • Automotive Qualifications: The LP8866QDCPRQ1 is AEC-Q100 qualified, meaning it has passed stringent tests for reliability and performance under extreme automotive conditions.

Applications

Designed to be versatile and robust, the LP8866QDCPRQ1 is ideal for a range of automotive lighting applications, including:

  • Headlight LED systems
  • Rear and indicator lighting
  • Interior ambient lighting
  • Dashboard and instrument panel illumination

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LP8866QDCPRQ1 is no exception. This LED driver is manufactured to meet the highest industry standards, ensuring reliable operation in the diverse and challenging automotive environment. With the LP8866QDCPRQ1, manufacturers and consumers alike can expect a product that delivers both performance and durability.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5776 $50.0864
35+ $2.9355 $102.7425
53+ $2.8437 $150.7161
73+ $2.7520 $200.8960
94+ $2.6603 $250.0682
126+ $2.3851 $300.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess