EN
  • EN
  • DE

LP87525KRNFRQ1

Part No LP87525KRNFRQ1
Manufacturer Texas Instruments
Catalog OEM Souring
Description Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468982-LP87525KRNFRQ1
Manufacturer Texas Instruments
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 8A, 8A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount, Wettable Flank
Package / Case 26-PowerVFQFN
Supplier Device Package 26-VQFN-HR (4.5x4)
Ultra Librarian 3D Model Ultra Librarian LP87525KRNFRQ1 CAD Model

Description

The LP87525KRNFRQ1 is a high-performance component manufactured by Texas Instruments, designed to meet the stringent requirements of automotive applications. Though specific specifications are not detailed, Texas Instruments' components are known for their reliability and advanced technology. This part is likely involved in power management or signal processing within automotive systems, designed to ensure smooth operation under the challenging conditions of the automotive environment. Texas Instruments' focus on innovation and quality makes the LP87525KRNFRQ1 an ideal choice for manufacturers looking to incorporate cutting-edge technology into their vehicles, ensuring optimal performance and efficiency.

You May Also Be Interested in

Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Amd
FPGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess