EN
  • EN
  • DE

LP8557IAYFQR

Part No LP8557IAYFQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description High-Efficiency LED Backlight Driver For Tablets | IC LED BACKLIGHT DVR 16DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 28V
Current - Output / Channel 25mA
Frequency 500kHz, 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFBGA, DSBGA
Supplier Device Package 16-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1204068-LP8557IAYFQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP8557IAYFQR CAD Model

Description

The LP8557IAYFQR is a high-efficiency, precision LED driver designed to cater to the demanding requirements of the latest display panels. Manufactured by Texas Instruments, a leader in semiconductor solutions, this driver is part of the LP8557 series, known for their exceptional performance in LED backlighting applications.

Key Features

  • High-Efficiency Integrated Boost Converter: The LP8557IAYFQR is equipped with an integrated boost converter that ensures high efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Adaptive LED Current: The device supports adaptive LED current, which allows for optimal power usage by adjusting the LED current based on the total system load.
  • Flexible Dimming Options: It offers a wide range of dimming options, including PWM (Pulse-Width Modulation) dimming, which provides precise control over the brightness levels, ensuring the best visual experience for the end-user.
  • Multiple LED String Support: The LP8557IAYFQR can drive multiple LED strings, making it a versatile choice for various display sizes and configurations.
  • Protection Features: It includes a suite of protection features such as over-voltage, over-temperature, and LED open/short circuit protection, ensuring the longevity and reliability of the application.

Applications

The LP8557IAYFQR is ideal for a broad range of applications that require efficient and reliable LED backlighting. These applications include:

  • Notebook and tablet displays
  • Smartphone screens
  • Automotive infotainment and dashboard displays
  • Industrial and medical displays

Technical Specifications

With a wide input voltage range and the ability to drive up to 28 V on the output, the LP8557IAYFQR is flexible enough to handle various LED configurations. Its compact QFN package makes it easy to integrate into space-constrained applications, while its I2C-compatible interface allows for easy programmability and control.

In summary, the LP8557IAYFQR from Texas Instruments stands out as a highly efficient and adaptable LED driver solution, perfect for enhancing the visual performance and power management of modern display technologies.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6180 $50.6520
34+ $2.9686 $100.9324
53+ $2.8759 $152.4227
72+ $2.7831 $200.3832
93+ $2.6903 $250.1979
125+ $2.4120 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,338 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess