Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 20V
Channel Output Current 25mA
Frequency 312kHz, 625kHz, 1250kHz
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-DSBGA
Win Source Part Number 206542-LP8556TMX-E05
Ultra Librarian 3D Model Ultra Librarian LP8556TMX-E05 CAD Model

Description

The LP8556TMX-E06/NOPB is a high-efficiency, precision LED backlight driver from Texas Instruments. It is designed for applications such as LCD panels in televisions, monitors, and laptops.

  • LED Drive Capability: Operates at an input voltage range of 2.5V to 5.5V, supports up to 38 LEDs
  • Efficiency: Adaptive switch control for reduced power consumption
  • Dimming Control: PWM and analog input with direct PWM dimming support
  • Protection Features: Automatic shutdown in case of short circuit, thermal shutdown protection, and fault diagnostic mechanism
  • Package: Compact 20-pin WQFN package

You May Also Be Interested in

Texas Instruments
IC LED DRIVER 48CH 56QFN
Lowest to $9.1887
ECAD model for TLC59582RTQT
Texas Instruments
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $2.3856
ECAD model for LM3519MK-20/NOPB
Infineon Technologies
IC LED DRIVER LIN 60MA SOT343-4
Lowest to $0.3911
ECAD model for BCR401WH6327XTSA1
Texas Instruments
IC LED DRIVER RGLTR DIM 8MSOP
Lowest to $1.2062
ECAD model for LM3407MYX/NOPB
NXP / Nexperia
IC LED DRVR LIN DIM 60MA 16TSSOP
Lowest to $2.5600
ECAD model for PCA9922PW,118
Texas Instruments
IC LED DRVR RGLTR DIM 2A 40WQFN
Lowest to $7.5068
ECAD model for LM3435SQX/NOPB
Texas Instruments
IC LED DRIVER LIN 120MA 28HTSSOP
Lowest to $3.8410
ECAD model for TLC5940PWPRG4
Diodes Incorporated
IC LED DRIVER LIN 350MA SOT23-5
Lowest to $0.1837
ECAD model for PAM2800AABR
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 16TSSOP
Lowest to $4.3935
ECAD model for PCA9531PW,112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8660 $59.4640
10+ $12.1978 $121.9780
15+ $11.8166 $177.2490
20+ $11.4354 $228.7080
26+ $11.0543 $287.4118
34+ $9.9107 $336.9638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,800 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention