The LP55281RLX/NOPB is a highly integrated, programmable LED driver produced by Texas Instruments (TI). This advanced lighting solution is designed to manage complex LED arrays and is ideal for applications requiring precise control of multiple LEDs. The device is widely used in mobile devices, status indicators, backlighting, and various consumer electronics.
Key Features
- Multiple LED Support: The LP55281RLX/NOPB can drive up to nine independently controlled LEDs, making it versatile for a range of configurations.
- Programmable Lighting Effects: With an integrated charge pump and programmable non-volatile memory, this LED driver allows users to create and store custom lighting sequences and effects.
- Efficient Power Management: Its power-efficient design includes a 1x/1.5x/2x fractional charge pump, ensuring optimal battery life for portable applications.
- Flexible Communication: The device features an I2C-compatible interface, enabling easy communication and control within a system.
- Low EMI: Designed with TI's proprietary techniques, the LP55281RLX/NOPB minimizes electromagnetic interference, a crucial feature for RF-sensitive applications.
Technical Specifications
- Voltage Range: 2.7V to 5.5V
- Output Current: Up to 25.5 mA per LED
- Operating Temperature: -40°C to 85°C
Applications
The LP55281RLX/NOPB is suitable for a wide variety of applications, including:
- Smartphones and Tablets
- Portable Media Players
- Health and Fitness Devices
- LED Status Indicators
- Backlit Keypads and Displays
Quality and Reliability
TI is known for its commitment to quality, and the LP55281RLX/NOPB is no exception. It is available in a small, lead-free, 20-pin WQFN package and is RoHS compliant. The device also meets Texas Instruments' stringent quality criteria, ensuring reliable performance in a variety of conditions.