EN
  • EN
  • DE

LP5009PWR

Part No LP5009PWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 35MA 24TSSOP / LED Driver IC 9 Output Linear Constant Current Analog, PWM Dimming 35mA 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Constant Current
Internal Switch(s) No
Number of Outputs 9
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 5.5V
Current - Output / Channel 35mA
Frequency 29kHz
Dimming Analog, PWM
Applications LED Lighting
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number LP5009
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP5009PWRDKR,296-LP5009PWRCT,296-LP5009PWRTR
Standard Package 2,000
Win Source Part Number 1320366-LP5009PWR
Ultra Librarian 3D Model Ultra Librarian LP5009PWR CAD Model

Description

The Texas Instruments LP5009PWR is a high-performance, low-power LED driver that provides a versatile solution for a wide range of lighting applications. This integrated circuit is designed to efficiently manage power for up to nine LEDs, making it an ideal choice for portable devices, backlighting systems, and various consumer electronics that require consistent and reliable illumination.

Key Features

  • Multiple Channel Outputs: The LP5009PWR can drive up to nine LEDs with individual channel control, facilitating complex lighting effects and configurations.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation, even at low input voltages, which is critical for battery-powered applications.
  • Integrated Power Save Mode: To conserve energy, the device features an automatic power-save mode, reducing power consumption when LED channels are not in use.
  • Dimming Capability: The LED driver supports both analog and PWM dimming, offering precise brightness control to cater to user preferences or ambient light conditions.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, thus prolonging its lifespan and ensuring stable performance.

Applications

The LP5009PWR is versatile enough to be used in a multitude of applications, including:

  • Smartphone and tablet backlighting
  • Portable and wearable technology
  • Industrial displays
  • Automotive interior lighting
  • Health and fitness devices

Technical Specifications

Some of the technical specifications of the LP5009PWR include:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 30 mA per channel
  • Package: 20-pin TSSOP (PWR)
  • Operating Temperature Range: -40°C to 85°C

The Texas Instruments LP5009PWR is a compact, efficient, and reliable solution for driving multiple LEDs with precision and ease. Its advanced features and robust design make it an excellent choice for designers looking to enhance the visual experience of their products.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0590 $52.9500
120+ $0.8689 $104.2680
180+ $0.8418 $151.5240
250+ $0.8146 $203.6500
320+ $0.7875 $252.0000
425+ $0.7060 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,385 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess