EN
  • EN
  • DE

LP3958TL/NOPB

Part No LP3958TL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR I2C 25USMD / LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.15A (Switch) 25-uSMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 5
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 18V
Current - Output / Channel 1.15A (Switch)
Frequency 1MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Surface Mount
Case / Package 25-WFBGA
Supplier Device Package 25-uSMD
Base Product Number LP3958
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP3958TLNOPB,LP3958TLTR-ND,LP3958TL/NOPBCT,*LP3958TL/NOPB,LP3958TLCT,TEXNSCLP3958TL/NOPB,LP3958TL/NOPBTR,LP3958TL/NOPBTR-ND,2156-LP3958TL/NOPB-TI,296-LP3958TL/NOPBTR,LP3958TL/NOPBCT-ND,296-LP3958TL/NOPBCT,296-LP3958TL/NOPBDKR,LP3958TLTR,LP3958TLCT-ND
Standard Package 250
Win Source Part Number 1320359-LP3958TL/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3958TL/NOPB CAD Model

Description

Product Overview: LP3958TL/NOPB

The LP3958TL/NOPB is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is tailored to meet the demanding requirements of various applications, including power management, battery charging, and LED driving. The LP3958TL/NOPB is part of TI's extensive portfolio of power management ICs, offering reliability and efficiency for designers and engineers.

Key Features

  • High Efficiency: The LP3958TL/NOPB is built to provide high efficiency, reducing power loss and improving overall system performance.
  • Versatility: This IC is versatile and can be used in multiple applications, making it a valuable component for a wide range of products.
  • Compact Size: The small footprint of the LP3958TL/NOPB makes it an ideal choice for space-constrained applications.
  • Robust Thermal Performance: It is designed to operate reliably over a wide temperature range, ensuring stable performance under varying environmental conditions.
  • Integrated Protection Features: The device includes built-in protection mechanisms such as over-temperature and over-current protection, enhancing the safety and longevity of the end application.

Applications

The LP3958TL/NOPB is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • LED lighting solutions
  • Power supply modules
  • Consumer electronics
  • Automotive systems

Quality and Reliability

As with all Texas Instruments products, the LP3958TL/NOPB is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets TI's stringent reliability criteria. This attention to quality ensures that the LP3958TL/NOPB provides consistent performance and longevity, making it a trusted choice for critical applications.

Environmental Compliance

The LP3958TL/NOPB complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. The NOPB designation indicates that this product is provided in a lead-free package, making it suitable for eco-friendly manufacturing processes and helping customers meet environmental regulations.

Overall, the LP3958TL/NOPB from Texas Instruments is a versatile and reliable component that offers a combination of efficiency, compact size, and robust performance, making it an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess