EN
  • EN
  • DE

LMZ35003RKGR-P

Part No LMZ35003RKGR-P
Manufacturer Texas Instruments
Catalog External/Internal (Off - Board) DC DC Converters
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 7V
Voltage - Input (Max) 50V
Voltage - Output 1 2.5 ~ 15V
Current - Output (Max) 2.5A
Applications ITE (Commercial)
Operating Temperature -40°C ~ 85°C
Efficiency 93%
Mounting Type Surface Mount
Package / Case 41-BQFN Module
Size / Dimension 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm)
Supplier Device Package 41-B1QFN (11x9)
Standard Number -;5;9;7;10;8;3;4;2;1;19;1528;2057;602360;620;785;5643;505;175;3838;4022;3550;454;2622;507;179;2277;600062;600443;51;4161;2034;1776;102;3040;49;2721;5245;603;2037;2039;1738;1286;4369;283;2387;600039;935;2166;3498;2551;5305;3182;1939;5843;3986;2244;544;670;600060;4273;1016;1866;150;5276;1589;2725;490;811;14;2392;2129;390;555;488;4457;10;2183;600330;596;600059;835;4078;189;945;20;846;1261;2351;600;5061;1568;497;308;132;445;285;296;3175;893;1951;5619;4400;2309;1102;742;62;732;1470;269;818;0;107665;89369;89415;89416;89442;89370;107657;107627;89371;89372;107778;107829;107630;107802;107782;71951;56136;9237;56137;56139;9238;86449;86450;59626;131217;9239;9240;63333;92765;92766;86474;92763;92764;86454;23680;9241;80371;59627;84547;84548;56146;23683;59628;131216;133161;86455;86456;61587;89453;107774;107820;89373;107823;89374;107667;89449;89417;125328;109768;107651;129766;107616;107753;107664;107785;89443;107796;107818;13868;107617;89375;89455;59397;107645;89418;89419;89420;89450;89452;107809;89384;89385;107792;89447;89386;89426;107754;107777;107797;107784;107824;107776;129698;129694;89387;89388;107770;89389;107734;89390;129703;107772;89391;89448;89392;89427;89428;107762;107794;107626;107752;129695;107769;89393;89394;107629;89401;89345;89430;129693;129710;107739;89346;107746;89347;89431;107646;107620;89348;89432;89349;107653;107744;89350;107795;107636;107759;107760;128089;128088;107639;89351;89352;107801;89457;89353;89433;128087;128091;107619;89404;89434;89405;89363;89364;107825;128098;36792;101893;107827;107822;107828;107831;107830;89409;107660;107743;107650;107644;107663;89437;107780;107742;107821;107631;129711;107637;129700;129701;129702;129707;107766;89365;107661;89366;129696;107655;129699;129709;89395;89367;107773;89396;89402;107618;107625;107662;107816;89397;107750;107811;107736;107738;128090;128092;89398;89403;36794;107814;107755;107741;107669;107788;107771;89429;129697;129704;107763;89456;107641;107633;107819;107640;107632;107622;107757;89399;129708;107775;89400;89410;89368;129706;89411;89412;129705;107652;89438;89413;107638;107623;89441;107628;107826;107635;107781;89439;107786;89440;107817;107799;111775;107737;107745;89414;107807;89458;107666;101892;89354;107643;89355;107648;101891;89357;107813;107800;89406;107808;107624;107621;107649;107656;107815;107751;107791;107806;107668;107756;107740;107793;107634;9483;89358;107783;107790;89435;9484;9485;9486;10966;33858;9487;9488;9489;9490;40812;9492;107647;107761;89359;1462;131142;107313;107314;90508;90500;115689;90501;100677;100361;100106;100410;100138;100362;100168;100480;100115;100446;100158;100481;100170;107315;100363;100333;107316;100447;100387;100289;100498;100448;100499;100364;100412;115698;100316;100317;100334;100335;100365;100449;100388;100501;100318;100413;100414;100415;100416;100290;100483;100502;100503;100336;100504;100417;100319;100451;100505;100452;100453;72293;71827;71849;72295;72296;71837;71842;72297;72298;95476;116122;72299;72300;95475;72301;35591;35589;70911;70914;70912;70915;108330;108331;70913;70916;121732;70910;71908;71935;71930;71829;71828;72303;71831;71830;71931;71941;71942;71871;71872;72306;72305;71870;71869;72308;72307;72310;72311;72312;72313;72315;122720;116954;122719;116957;116956;130168;116958;116959;116698;116697;116699;116696;116960;116961;72320;71921;72321;71923;71914;71924;76277;132386;71905;72326;71906;72327;72329;71852;71844;72331;72330;72
Ultra Librarian 3D Model Ultra Librarian LMZ35003RKGR-P CAD Model

You May Also Be Interested in

Traco Power
DC/DC CONVERTER 48V 216W / Open Frame DC DC Converter 1 Output 48V 4.5A 75V Input
Lowest to $406.9534
Bel Power Solutions
DC/DC CONVERTER 24V 60W
Lowest to $0.2645
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 50W / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 300V 12V 24V 48V / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 24V 5V 12V 75W / DC DC Converter Output Input
Need more? Email Us
ABB Embedded Power
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 48V 320W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess