EN
  • EN
  • DE

LMZ10501SHE/NOPB

Part No LMZ10501SHE/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description LMZ10501 1A SIMPLE SWITCHER Nano Module with 5.5V Maximum Input Voltage | DC DC CONVERTER 0.6-3.6V 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 0.6 ~ 3.6V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting Style SMD
Manufacturer Package 8-SMD Module
Parts Dimension 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Control Features Enable, Active High
Family Part Number LMZ10501
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202497-LMZ10501SHE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ10501SHE/NOPB CAD Model

Description

The LMZ10501SHE/NOPB from Texas Instruments is a nano module power solution that integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This highly efficient device is capable of delivering up to 1A of output current with excellent power conversion efficiency, making it ideal for space-constrained applications.

Key Features:

  • Integrated Power Solution: Combines a DC/DC converter with power components in a compact package, simplifying the design process and reducing external component count.
  • High Efficiency: With its advanced power conversion technology, the LMZ10501SHE/NOPB achieves high efficiency, which is crucial for maintaining thermal performance and extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 3.6V via an external resistor, providing design flexibility for various applications.
  • Easy to Use: The module requires minimal external components, which reduces design complexity and accelerates time to market.
  • Small Footprint: The QFN package measures just 3mm x 2.5mm x 1.2mm, making it suitable for space-limited applications such as wearables, medical devices, and portable electronics.
  • Thermal Performance: The integrated construction with a shielded inductor enhances thermal performance and reliability.
  • Lead-Free and RoHS Compliant: The LMZ10501SHE/NOPB meets environmental standards, making it suitable for use in a wide range of markets and applications.

Applications:

  • Portable and Battery-powered Devices
  • Space-constrained Applications
  • Networking, Telecom, and Industrial Modules
  • Medical Equipment
  • Wearables and IoT Devices

With its comprehensive integration, high efficiency, and small form factor, the LMZ10501SHE/NOPB is an excellent choice for designers looking to optimize power management in their compact electronic systems.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6874 $56.0622
7+ $15.3333 $107.3331
11+ $14.8541 $163.3951
14+ $14.3750 $201.2500
18+ $13.8958 $250.1244
25+ $12.4583 $311.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess