EN
  • EN
  • DE

LMX5252LQX/NOPB

Part No LMX5252LQX/NOPB
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 36-WFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx Only Bluetooth Bluetooth v1.2 2.4GHz 36-WFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-WFQFN Exposed Pad
Case / Package 36-WQFN (6x6)
Family Name LMX5252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923538-LMX5252LQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX5252LQX/NOPB CAD Model

Description

The LMX5252LQX/NOPB is a high-performance, low-power frequency synthesizer system which includes a fully integrated delta-sigma PLL (Phase Locked Loop) and VCO (Voltage Controlled Oscillator) from the renowned semiconductor manufacturer Texas Instruments. This advanced component is designed to meet the rigorous demands of wireless communication applications, particularly in the areas of mobile phones, WLAN (Wireless Local Area Network), Bluetooth, and other RF (Radio Frequency) systems.

Key Features

  • Frequency Range: The device is capable of generating a wide range of frequencies, making it highly versatile for various applications.
  • Low Power Consumption: It is optimized for battery-powered devices due to its low power consumption, which helps extend battery life in portable applications.
  • High Performance: The LMX5252LQX/NOPB offers high performance with low phase noise and high lock speed, ensuring reliable and stable operation.
  • Integrated VCO: With an integrated VCO, this product simplifies design efforts and reduces the need for external components, saving space and cost.
  • Programmable: The device features a programmable charge pump and divider ratios, allowing for fine-tuning to meet specific design requirements.
  • Serial Interface: Equipped with a serial interface, it facilitates easy programming and control through a microcontroller or processor.

Applications

  • Wireless Communication Devices
  • Bluetooth Systems
  • WLAN Products
  • Mobile Phones
  • RF Transceivers

Quality and Reliability

The LMX5252LQX/NOPB is manufactured to the highest quality standards and is available in a QFN (Quad-Flat No-leads) package. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments' commitment to quality ensures that this product is reliable and suitable for high-volume production and critical applications.

Ordering Information

To order or request samples of the LMX5252LQX/NOPB, interested parties can contact Texas Instruments directly or visit their authorized distributors. Detailed documentation, including datasheets and application notes, is available to support the design and implementation process.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess