EN
  • EN
  • DE

LMX2615-MKT-MS

Part No LMX2615-MKT-MS
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description MECHANICAL SAMPLE / LMX2615 Frequency Synthesizer Timing Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Timing
Function Frequency Synthesizer
Utilized IC / Part LMX2615
Primary Attributes Single Fractional-N and Integer-N PLL
Supplied Contents Board(s)
Secondary Attributes SMA Connectors
Base Product Number LMX2615
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341997-LMX2615-MKT-MS
Ultra Librarian 3D Model Ultra Librarian LMX2615-MKT-MS CAD Model

Description

The LMX2615-MKT-MS from Texas Instruments is a state-of-the-art wideband frequency synthesizer that delivers exceptional performance and flexibility. Designed to meet the rigorous demands of modern wireless infrastructure, test and measurement equipment, and satellite communication systems, this synthesizer is capable of generating very low-phase noise signals from 10 MHz to 15 GHz.

Key Features

  • Wide Frequency Range: Users can leverage the wide frequency range for various applications, making the LMX2615-MKT-MS a highly versatile component in RF design.
  • Low Phase Noise: The device is engineered to provide low phase noise, enhancing signal integrity and system performance, which is crucial for high-speed communication systems.
  • Integrated VCOs: With integrated voltage-controlled oscillators, the synthesizer simplifies design complexity and reduces the need for external components.
  • High Output Power: The LMX2615-MKT-MS offers high output power, which can be crucial in applications requiring strong signal transmission or driving additional stages without external amplification.
  • Programmable Output Power Levels: The flexibility of programmable output power levels allows for fine-tuning in various system configurations, ensuring optimal performance.
  • Fast Locking Speed: Fast locking speed is essential for applications that require quick frequency hopping or switching, and this synthesizer delivers on that need.

Applications

  • Wireless Infrastructure: The LMX2615-MKT-MS is ideal for base stations and other infrastructure components in wireless networks.
  • Test and Measurement Equipment: Its precision and flexibility make it a suitable choice for signal generators and analyzers.
  • Satellite Communications: The synthesizer's wide frequency range and low phase noise are beneficial for satellite modems and transponders.
  • Defense and Aerospace: The device's robust performance is suitable for radar systems, secure communications, and other defense-related applications.

Overall, the LMX2615-MKT-MS is an excellent choice for designers looking for a high-performance frequency synthesizer that combines wide frequency coverage, low phase noise, and a high level of integration. Texas Instruments' commitment to quality and performance is evident in this advanced RF component.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess