EN
  • EN
  • DE

LMX2531SQE1650E

Part No LMX2531SQE1650E
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828033-LMX2531SQE1650E
Ultra Librarian 3D Model Ultra Librarian LMX2531SQE1650E CAD Model

Description

Product Overview: Texas Instruments LMX2531SQE1650E

The Texas Instruments LMX2531SQE1650E is a high-performance, low-noise frequency synthesizer system that integrates a VCO (Voltage-Controlled Oscillator) and a fractional-N PLL (Phase-Locked Loop) in a single compact package. This advanced device is designed to meet the stringent requirements of wireless infrastructure, test equipment, and other high-frequency applications.

Key Features

  • Wide Frequency Range: The LMX2531SQE1650E offers a broad frequency range, enabling it to be used in a variety of applications. It is capable of generating frequencies from 1.8 GHz to 2.8 GHz, ensuring versatility in its use.
  • Low Phase Noise: With its low phase noise performance, the device ensures high-quality signal generation, which is critical for applications such as RF communication where signal integrity is paramount.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design and reduces the number of external components required, saving space on the PCB and reducing overall system cost.
  • Programmable: The fractional-N PLL allows for fine frequency resolution, which can be programmed via a serial interface, providing designers with flexibility and precision in frequency selection.
  • Power Supply Range: The device operates over a wide power supply range of 2.85V to 3.15V, accommodating various system power requirements.
  • Package: The LMX2531SQE1650E is available in a surface-mount, 24-pin WQFN (Quad Flat No-Lead) package, which is ideal for space-constrained applications.

Applications

The LMX2531SQE1650E is suitable for use in a wide array of applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Test and measurement equipment
  • Satellite communications systems
  • Private mobile radios
  • Data acquisition systems

This product from Texas Instruments exemplifies their commitment to providing high-quality components for sophisticated electronic systems. The LMX2531SQE1650E is a testament to their innovation, offering designers a reliable and efficient solution for their frequency synthesis needs.

You May Also Be Interested in

Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1517 $55.7585
11+ $9.1502 $100.6522
17+ $8.8642 $150.6914
24+ $8.5783 $205.8792
31+ $8.2923 $257.0613
41+ $7.4345 $304.8145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess