EN
  • EN
  • DE

LMX2531LQE1226E/NOPB

Part No LMX2531LQE1226E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH W/VCO 36WQFN / Frequency Synthesizer (RF) IC 1.268GHz 1 36-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output CMOS
Number of Circuits 1
Frequency - Max 1.268GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.8V ~ 3.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Base Product Number LMX2531
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Other Names LMX2531LQE1226ENOPB,-LMX2531LQE1226E-NDR,TEXNSCLMX2531LQE1226E/NOPB,LMX2531LQE1226E/NOPBCT,LMX2531LQE1226ETR,LMX2531LQE1226EDKR,LMX2531LQE1226ECT,LMX2531LQE1226E/NOPBDKR,2156-LMX2531LQE1226E/NOPB-TI,*LMX2531LQE1226E/NOPB,LMX2531LQE1226EDKR-ND,LMX2531LQE1226ETR-ND,LMX2531LQE1226ECT-ND,LMX2531LQE1226E/NOPBTR
Standard Package 250
Win Source Part Number 1024689-LMX2531LQE1226E/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2531LQE1226E/NOPB CAD Model

Description

The LMX2531LQE1226E/NOPB is a high-performance, low-noise frequency synthesizer system that integrates a delta-sigma fractional-N PLL (phase-locked loop), a VCO (voltage-controlled oscillator), and a high-quality delta-sigma modulator. This product is designed and manufactured by Texas Instruments, a leader in semiconductor solutions. The LMX2531LQE1226E/NOPB is a versatile component suitable for a wide range of applications, including wireless communication systems, base stations, and other RF (radio frequency) related applications.

One of the key features of the LMX2531LQE1226E/NOPB is its ability to generate very low-noise local oscillator (LO) signals, which is crucial for high-performance wireless systems. The device offers a wide frequency range, which is programmable through its integrated PLL. This allows designers to use the same component for multiple designs, reducing both inventory and design complexity.

The LMX2531LQE1226E/NOPB is designed with flexibility in mind. It supports a broad power supply range, and its digital interface is compatible with most microcontrollers and processors. The device also includes a number of power-saving features, allowing for reduced power consumption in battery-operated devices.

Reliability is a hallmark of Texas Instruments' products, and the LMX2531LQE1226E/NOPB is no exception. It is available in a surface-mount package that is RoHS compliant and is specified for operation over the industrial temperature range. The NOPB designation indicates that the product is lead-free, making it suitable for use in environmentally sensitive applications.

Overall, the LMX2531LQE1226E/NOPB is an excellent choice for designers who need a high-quality, flexible, and reliable frequency synthesizer for their RF applications. Its integration of key RF functions into a single device simplifies design, reduces board space requirements, and helps speed up time to market.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess