EN
  • EN
  • DE

LMX2531LQE1146E/NOPB

Part No LMX2531LQE1146E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description High-Performance Frequency Synthesizer System
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output CMOS
Number of Circuits 1
Frequency - Max 1.184GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.8 V ~ 3.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Manufacturer Homepage www.ti.com
Win Source Part Number 732027-LMX2531LQE1146E/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMX2531
Introduction Date October 26, 2005
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMX2531LQE1146E/NOPB CAD Model

Description

The LMX2531LQE1146E/NOPB is a high-performance frequency synthesizer system from Texas Instruments that integrates a delta-sigma fractional-N PLL (phase-locked loop), a VCO (voltage-controlled oscillator), and various output dividers to offer a versatile solution for complex RF (radio frequency) systems. Designed for stability, low noise, and flexibility, this device is ideal for telecommunications, wireless infrastructure, and other applications requiring precise frequency generation and modulation.

Key Features:

  • High Frequency Range: The device supports an extensive frequency range, making it suitable for a variety of RF applications.
  • Low Phase Noise: It boasts excellent phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Integrated VCO: The inclusion of a VCO simplifies design and reduces the number of external components required.
  • Programmable Output Power: The output power of the LMX2531LQE1146E/NOPB is programmable, allowing for greater control over signal strength and energy consumption.
  • Multiple Output Options: It provides multiple output options, including differential and single-ended configurations, to accommodate different design requirements.
  • Advanced Delta-Sigma Modulator: The advanced delta-sigma modulator enables fine frequency resolution and low spurious levels, enhancing overall system performance.

Applications:

  • Wireless Infrastructure
  • Telecommunications
  • Test and Measurement Equipment
  • Satellite Communications
  • Portable Radio Systems

The LMX2531LQE1146E/NOPB comes in a compact QFN (quad flat no-lead) package, which is not only space-efficient but also lends itself to improved thermal performance. With a focus on reliability, it is designed to meet the rigorous demands of modern RF applications, ensuring consistent performance over a wide range of operating conditions. Texas Instruments' commitment to quality means that the LMX2531LQE1146E/NOPB is a choice that engineers can trust for their most critical designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess