EN
  • EN
  • DE

LMX2531LQ1415E/NOPB

Part No LMX2531LQ1415E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description High-Performance Frequency Synthesizer System
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output CMOS
Number of Circuits 1
Frequency - Max 1.47GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.8 V ~ 3.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Win Source Part Number 1202440-LMX2531LQ1415E/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMX2531
Introduction Date October 26, 2005
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1415E/NOPB CAD Model

Description

Product Overview: LMX2531LQ1415E/NOPB

The LMX2531LQ1415E/NOPB is a high-performance, low-noise frequency synthesizer system from Texas Instruments, designed to meet the stringent requirements of wireless communication infrastructure. This advanced device integrates a high-frequency Phase-Locked Loop (PLL) with a Voltage-Controlled Oscillator (VCO), providing a comprehensive solution for generating stable and precise frequencies required in various applications such as mobile phones, base stations, WLAN, and broadband data systems.

Key Features

  • Integrated VCO: The device includes a fully integrated VCO that operates at a wide frequency range, eliminating the need for external VCO components and simplifying the design process.
  • Low Phase Noise: LMX2531LQ1415E/NOPB boasts exceptionally low phase noise performance, which is crucial for maintaining signal integrity and minimizing interference in communication systems.
  • High Resolution: With a high-resolution fractional-N PLL, this synthesizer can generate very fine frequency steps, allowing for flexible frequency planning in complex systems.
  • Programmable: The device features a programmable charge pump and a fast lock time, which are critical for rapidly changing frequencies and maintaining lock in dynamic environments.
  • Power Supply Range: It operates over a wide power supply range, making it compatible with various system power requirements.
  • Output Power Control: The synthesizer allows for output power control, giving designers the ability to optimize signal strength for specific applications.

Applications

The LMX2531LQ1415E/NOPB is suitable for a variety of applications that require high-performance frequency synthesis, including:

  • Wireless communication infrastructure (e.g., GSM, WCDMA, LTE)
  • Wireless LAN (WLAN) and broadband data systems
  • Test and measurement equipment
  • Satellite communication systems

Quality and Reliability

As with all Texas Instruments products, the LMX2531LQ1415E/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in demanding applications. The device is available in a surface-mount package and is lead-free and RoHS compliant, reflecting TI's commitment to environmental responsibility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5395 $61.6185
6+ $16.8529 $101.1174
10+ $16.3263 $163.2630
13+ $15.7996 $205.3948
17+ $15.2730 $259.6410
22+ $13.6930 $301.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess