EN
  • EN
  • DE

LMX2326SLBX/NOPB

Part No LMX2326SLBX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH 2.8GHZ 16LAMIN CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PLL Frequency Synthesizer IC 2.8GHz 1 16-TFQFN, CSP
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TFQFN, CSP
Case / Package 16-CSP (3.5x3.5)
Family Name LMX2326
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number LMX2326SLBXTR-NDR, LMX2326SLBXTR, LMX2326SLBX, LMX2326SLBX/NOPBCT, LMX2326SLBXDKR-NDR, *LMX2326SLBX, LMX2326SLBXCT-ND, LMX2326SLBXCT, LMX2326SLBX/NOPBTR, *LMX2326SLBX/NOPB, LMX2326SLBXTR-ND, LMX2326SLBXCT-NDR, LMX2326SLBXNOPB, LMX2326SLBXDKR, LMX2326SLBXDKR-ND, LMX2326SLBX/NOPBDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923525-LMX2326SLBX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2326SLBX/NOPB CAD Model

Description

LMX2326SLBX/NOPB Product Image

The LMX2326SLBX/NOPB from Texas Instruments is a high-performance frequency synthesizer designed for use in wireless communication systems. This integrated circuit is part of the LMX2326 series and is specifically tailored for applications requiring a stable and precise frequency source, such as mobile phones, WLAN, base stations, and other RF communication devices.

This advanced synthesizer combines a high-frequency phase-locked loop (PLL) with a low-noise digital phase detector, providing exceptional phase noise performance. The LMX2326SLBX/NOPB operates over a wide frequency range and is capable of generating local oscillator (LO) frequencies for both the receiver and transmitter sections of a radio system.

Key features of the LMX2326SLBX/NOPB include:

  • Supply voltage range from 2.7V to 5.5V, accommodating various system power rails.
  • Low phase noise performance, ensuring high-quality signal synthesis for RF applications.
  • Programmable dual-modulus prescaler (32/33 or 64/65), allowing fine frequency resolution.
  • Serial interface for programming the frequency and function parameters, facilitating ease of integration into system designs.
  • Power-down mode for reduced power consumption when the device is not in active use.

The LMX2326SLBX/NOPB is available in a compact surface-mount package, making it suitable for space-constrained applications. The device also features a robust design, with an operating temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

As a lead-free and RoHS-compliant component, the LMX2326SLBX/NOPB aligns with environmental regulations, making it an ideal choice for eco-conscious manufacturers seeking to reduce the ecological impact of their products.

With its combination of performance, flexibility, and reliability, the LMX2326SLBX/NOPB from Texas Instruments represents a premier choice for designers looking to implement a high-quality frequency synthesizer in their RF communication systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess