EN
  • EN
  • DE

LMX2310USLDX/NOPB

Part No LMX2310USLDX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH 2.5GHZ 20LAMTCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 2.5GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-UTCSP (3.5x3.5)
Win Source Part Number 116807-LMX2310USLDX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2310USLDX/NOPB CAD Model

Description

The LMX2310USLDX/NOPB is a premium-grade, high-performance integrated circuit (IC) from Texas Instruments, a globally recognized leader in the semiconductor industry. This product is a part of the company's extensive range of RF and microwave frequency synthesizers, which are designed to provide precise and stable frequencies for wireless communication systems.

The LMX2310USLDX/NOPB is a PLLatinum 1.2 GHz/510 MHz dual frequency synthesizer that is designed to meet the stringent requirements of modern RF and wireless applications. It is built using a high-performance silicon germanium (SiGe) process, which offers superior performance in terms of speed, power consumption, and noise characteristics.

This dual frequency synthesizer comes in a compact 16-pin LLP package, which makes it suitable for space-constrained applications. It operates over a wide voltage range of 2.7 to 5.5 volts, providing flexibility in system design. The device also features low phase noise, which is critical for high data rate and high-quality signal transmission in wireless applications.

The LMX2310USLDX/NOPB is equipped with a digital lock detect output, which simplifies system design by providing a clear indication of the lock status. It also has a power-down feature, which helps in reducing power consumption when the device is not in use.

One of the key advantages of the LMX2310USLDX/NOPB is its programmability. It can be programmed using a three-wire MICROWIRE interface, which simplifies the integration into system designs. The device also supports a wide range of reference frequencies, making it a versatile solution for a variety of wireless applications.

In terms of reliability, the LMX2310USLDX/NOPB is RoHS compliant and follows the NOPB standard, which means it is free from lead and other hazardous substances. This not only makes it environmentally friendly but also compliant with international safety and health standards.

In summary, the LMX2310USLDX/NOPB from Texas Instruments is a high-quality, reliable, and versatile dual frequency synthesizer that offers superior performance for RF and wireless applications. Its programmability, low power consumption, and compact size make it an ideal choice for designers looking for a high-performance solution for their wireless communication systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess