The LMV731MFX from Texas Instruments is an advanced, high-performance operational amplifier designed to deliver superior functionality, efficiency, and reliability. It is a single, low-voltage, low-noise, general-purpose operational amplifier suitable for signal conditioning, active filtering, and data acquisition systems.
- Supply Voltage: 2.7V to 5.5V
- Supply Current: Low power consumption
- Gain-Bandwidth: 10 MHz
- Slew Rate: 6.5 V/µs
- Input Offset Voltage: 500 µV
- Input Bias Current: 1 pA
- Output Swing: Rail-to-rail
- Output Drive Capability: 80mA
- Package: 5-Pin SOT-23
The LMV731MFX is designed for longevity and durability, ensuring consistent performance over a long lifespan. It is suitable for battery-powered devices, high-speed signal processing systems, and other applications requiring a high-quality operational amplifier.