EN
  • EN
  • DE

LMV712LD

Part No LMV712LD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Low Noise, High Output, RRIO Dual Operational Amplifier with Independent Shutdown | IC OPAMP GP 2 CIRCUIT 10WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 5V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 5.5pA
Voltage - Input Offset 400μV
Supply Current 1.17mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LMV712
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202199-LMV712LD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV712LD CAD Model

Description

The LMV712LD from Texas Instruments is a high-performance, dual operational amplifier designed to operate with low noise and low voltage, making it an ideal choice for a variety of applications that require precise signal conditioning and amplification. This operational amplifier stands out due to its low noise density of 17 nV/√Hz at 1 kHz, which ensures a clean and accurate amplification of signals.

With a supply voltage range of 2.7V to 5.5V, the LMV712LD is particularly well-suited for battery-powered devices and other portable applications where power efficiency is crucial. Its low input bias current of 1 pA typ. and low quiescent current of 1.35 mA per channel contribute to its overall power efficiency, making it a reliable choice for energy-sensitive designs.

Furthermore, the LMV712LD boasts a high gain bandwidth product of 5 MHz and a slew rate of 2 V/μs, allowing it to handle a wide range of frequencies and making it versatile for use in filters, amplifiers, and other signal processing tasks. The device also features rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage limits.

The operational amplifier comes in a space-saving 8-pin VSSOP (LD) package, which is ideal for compact designs where board space is at a premium. Its extended temperature range of -40°C to 125°C ensures reliable performance across various environmental conditions.

Applications for the LMV712LD are diverse and include sensor interfaces, portable and battery-powered equipment, audio applications, active filters, and medical instrumentation. Its combination of low noise, low power consumption, and high frequency response make it a versatile component for designers looking to optimize their circuitry for performance and efficiency.

Overall, the LMV712LD from Texas Instruments represents a balance of performance and power efficiency, making it an excellent choice for designers who need a reliable op-amp for precision analog signal processing in compact, low-voltage systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7157 $51.8727
26+ $3.8693 $100.6018
41+ $3.7483 $153.6803
56+ $3.6274 $203.1344
72+ $3.5065 $252.4680
96+ $3.1438 $301.8048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,455 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess