Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 150μA
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 071637-LMV331IDBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV331IDBVT CAD Model

Description

The LMV331IDBVT is a high-quality, general-purpose comparator designed and manufactured by the renowned tech company, Texas Instruments. It is part of the LMV33x series, which is known for its superior performance and exceptional reliability. This product is designed to meet the needs of a wide range of applications, from industrial to commercial, and from automotive to personal electronics.

  • Supply Voltage: 2.7V to 5.5V
  • Supply Current: 60 µA
  • Propagation Delay: 200 ns
  • Input Common-Mode Voltage Range: Extends 200 mV beyond the rails
  • Output: Rail-to-rail swing
  • Operating Temperature Range: -40°C to 125°C
  • Package: SOT-23

The quality of the LMV331IDBVT is backed by Texas Instruments' reputation for manufacturing reliable and durable electronic components. The company follows strict quality control measures and uses advanced manufacturing techniques to ensure that each product meets the highest standards.

In summary, the LMV331IDBVT from Texas Instruments is a high-performance, reliable, and versatile comparator that is designed to meet the needs of a wide range of applications. Its features such as low supply current, fast response time, wide input common-mode voltage range, and robustness make it a great choice for designers and engineers. Whether you're designing an industrial system, a commercial product, or a personal electronic device, the LMV331IDBVT is a component that you can rely on to deliver superior performance.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7232FVM-TR
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9360 $52.8480
42+ $2.4090 $101.1780
65+ $2.3338 $151.6970
89+ $2.2585 $201.0065
115+ $2.1832 $251.0680
154+ $1.9574 $301.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,940 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention